Yageo AC0603KRX7R9BB562
Yageo AC0603KRX7R9BB562
Yageo AC0603KRX7R9BB562
Cap Ceramic 0.0056uF 50V X7R 10% Pad SMD 0603 125°C Automotive T/R Product overview: AC0603KRX7R9BB562 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0056uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.0056uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AC0603KRX7R9BB562
5600pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 5600PF 50V X7R 0603
CAP CER 5600PF 50V X7R 0603
CAP CER 5600PF 50V X7R 0603
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1985343P | 1985343 | 60-AC0603KRX7R9BB562 | 13-AC0603KRX7R9BB562TR-ND | 13-AC0603KRX7R9BB562DKR-ND | 898-AC0603KRX7R9BB562 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Automotive SMD 0.0056uF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | CAP CER 5600PF 50V X7R 0603 |
| Technology | Multilayer | Multilayer | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0056 microF | 0.0056 microF | 0.0056 microF | |||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |