Yageo USA Ceramic Capacitors AC0603KRX7R0BB333

Description
0.033µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote
Description
0.033µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo 34AK0439 is a surface mount multilayer ceramic capacitor (MLCC) with a capacitance of 33,000 pF (0.033 µF) and a rated voltage of 100V. It is housed in a 0603 package size, measuring 1.6 mm by 0.8 mm. The capacitor features an X7R dielectric characteristic, which provides stable capacitance over a range of temperatures and voltages. It has a capacitance tolerance of ±10%, making it suitable for general-purpose applications in automotive equipment. The component is AEC-Q200 qualified, ensuring it meets automotive reliability standards. Additionally, it is RoHS compliant, indicating it is free from hazardous substances. This capacitor is designed for use in environments where high reliability is essential.

Datasheet Summary
Powered by GS/AI

The Yageo 34AK0439 is a surface mount multilayer ceramic capacitor (MLCC) with a capacitance of 33,000 pF (0.033 µF) and a rated voltage of 100V. It is housed in a 0603 package size, measuring 1.6 mm by 0.8 mm. The capacitor features an X7R dielectric characteristic, which provides stable capacitance over a range of temperatures and voltages. It has a capacitance tolerance of ±10%, making it suitable for general-purpose applications in automotive equipment. The component is AEC-Q200 qualified, ensuring it meets automotive reliability standards. Additionally, it is RoHS compliant, indicating it is free from hazardous substances. This capacitor is designed for use in environments where high reliability is essential.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-AC0603KRX7R0BB333TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC0603KRX7R0BB333TR-ND
Ceramic Capacitors 13-AC0603KRX7R0BB333TR-ND
0.033µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-AC0603KRX7R0BB333DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC0603KRX7R0BB333DKR-ND
Ceramic Capacitors 13-AC0603KRX7R0BB333DKR-ND
0.033µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-AC0603KRX7R0BB333CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC0603KRX7R0BB333CT-ND
Ceramic Capacitors 13-AC0603KRX7R0BB333CT-ND
0.033µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 33000Pf, 100V, Mlcc, 0603; Capacitance Yageo - 34AK0439 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33000Pf, 100V, Mlcc, 0603; Capacitance Yageo
34AK0439
Cap, 33000Pf, 100V, Mlcc, 0603; Capacitance Yageo 34AK0439
CAP, 33000PF, 100V, MLCC, 0603; Capacitance:0.033µF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 33000PF, 100V, MLCC, 0603; Capacitance:0.033µF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33000Pf, 100V, Mlcc, 0603; Capacitance Yageo - 34AK0440 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33000Pf, 100V, Mlcc, 0603; Capacitance Yageo
34AK0440
Cap, 33000Pf, 100V, Mlcc, 0603; Capacitance Yageo 34AK0440
CAP, 33000PF, 100V, MLCC, 0603; Capacitance:0.033µF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 33000PF, 100V, MLCC, 0603; Capacitance:0.033µF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - AC0603KRX7R0BB333 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AC0603KRX7R0BB333
Ceramic Capacitors AC0603KRX7R0BB333
AUTO MLCC AC SERIES,X7R,0603 (16

AUTO MLCC AC SERIES,X7R,0603 (16

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-AC0603KRX7R0BB333TR-ND 13-AC0603KRX7R0BB333DKR-ND 34AK0439 AC0603KRX7R0BB333
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 33000Pf, 100V, Mlcc, 0603; Capacitance Yageo Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Film Capacitors - 1725604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - C11CF5R6C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details