Yageo USA Ceramic Capacitors AC0603KPX7R9BB683

Description
0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-AC0603KPX7R9BB683TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC0603KPX7R9BB683TR-ND
Ceramic Capacitors 13-AC0603KPX7R9BB683TR-ND
0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-AC0603KPX7R9BB683DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC0603KPX7R9BB683DKR-ND
Ceramic Capacitors 13-AC0603KPX7R9BB683DKR-ND
CAP CER 0.068UF 50V X7R 0603

CAP CER 0.068UF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 13-AC0603KPX7R9BB683CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC0603KPX7R9BB683CT-ND
Ceramic Capacitors 13-AC0603KPX7R9BB683CT-ND
CAP CER 0.068UF 50V X7R 0603

CAP CER 0.068UF 50V X7R 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - AC0603KPX7R9BB683 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
AC0603KPX7R9BB683
Capacitors - Ceramic Capacitors AC0603KPX7R9BB683
CAP CER 0.068UF 50V X7R 0603

CAP CER 0.068UF 50V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 13-AC0603KPX7R9BB683TR-ND 13-AC0603KPX7R9BB683DKR-ND AC0603KPX7R9BB683
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011340 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701300 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details