Yageo USA Chip Resistor - Surface Mount AC0603JR-130RL

Description
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0603JR-130RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603JR-130RLCT-ND
Chip Resistor - Surface Mount 13-AC0603JR-130RLCT-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603JR-130RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603JR-130RLDKR-ND
Chip Resistor - Surface Mount 13-AC0603JR-130RLDKR-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603JR-130RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603JR-130RLTR-ND
Chip Resistor - Surface Mount 13-AC0603JR-130RLTR-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 1A, 0.1W, Thick Film, 0603; Resistor Case / Package Yageo - 49AK6937 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1A, 0.1W, Thick Film, 0603; Resistor Case / Package Yageo
49AK6937
Res, 1A, 0.1W, Thick Film, 0603; Resistor Case / Package Yageo 49AK6937
RES, 1A, 0.1W, THICK FILM, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:AC Series; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

RES, 1A, 0.1W, THICK FILM, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:AC Series; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1A, 0.1W, Thick Film, 0603; Resistor Case / Package Yageo - 49AK6938 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1A, 0.1W, Thick Film, 0603; Resistor Case / Package Yageo
49AK6938
Res, 1A, 0.1W, Thick Film, 0603; Resistor Case / Package Yageo 49AK6938
RES, 1A, 0.1W, THICK FILM, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:AC Series; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

RES, 1A, 0.1W, THICK FILM, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:AC Series; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - AC0603JR-130RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0603JR-130RL
Chip Resistor - Surface Mount AC0603JR-130RL
RES 0 OHM JUMPER 1/10W 0603

RES 0 OHM JUMPER 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-AC0603JR-130RLCT-ND 49AK6937 AC0603JR-130RL
Product Name Chip Resistor - Surface Mount Res, 1A, 0.1W, Thick Film, 0603; Resistor Case / Package Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 0.0 ohms 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details