Yageo USA Automotive Grade Chip Resistors AC0603JR-0775KL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603JR-0775KL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603JR-0775KL
Automotive Grade Chip Resistors AC0603JR-0775KL
General Features

General Features

Supplier's Site
Thick Film Resistors - SMD 1/10W 75K ohm 5% - AC0603JR-0775KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 75K ohm 5%
AC0603JR-0775KL
Thick Film Resistors - SMD 1/10W 75K ohm 5% AC0603JR-0775KL
Thick Film Resistors - SMD 1/10W 75Kohm 5%

Thick Film Resistors - SMD 1/10W 75Kohm 5%

Supplier's Site
Chip Resistor - Surface Mount - 13-AC0603JR-0775KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603JR-0775KLCT-ND
Chip Resistor - Surface Mount 13-AC0603JR-0775KLCT-ND
75 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

75 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603JR-0775KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603JR-0775KLDKR-ND
Chip Resistor - Surface Mount 13-AC0603JR-0775KLDKR-ND
75 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

75 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603JR-0775KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603JR-0775KLTR-ND
Chip Resistor - Surface Mount 13-AC0603JR-0775KLTR-ND
75 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

75 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Automotive Ac Series 0603 (1608) 75000 Ohm ±5% 1/10 (0.1) Rohs Compliant Yageo - 58AK2581 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Ac Series 0603 (1608) 75000 Ohm ±5% 1/10 (0.1) Rohs Compliant Yageo
58AK2581
Automotive Ac Series 0603 (1608) 75000 Ohm ±5% 1/10 (0.1) Rohs Compliant Yageo 58AK2581
AUTOMOTIVE AC SERIES 0603 (1608) 75000 OHM ±5% 1/10 (0.1) ROHS COMPLIANT: YES

AUTOMOTIVE AC SERIES 0603 (1608) 75000 OHM ±5% 1/10 (0.1) ROHS COMPLIANT: YES

Supplier's Site
Res, 75K, 5%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK9066 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 5%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK9066
Res, 75K, 5%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK9066
RES, 75K, 5%, 0.1W, THICK FILM, 0603; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 75K, 5%, 0.1W, THICK FILM, 0603; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0603JR-0775KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0603JR-0775KL
Resistors - Chip Resistor - Surface Mount AC0603JR-0775KL
RES SMD 75K OHM 5% 1/10W 0603

RES SMD 75K OHM 5% 1/10W 0603

Supplier's Site

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number AC0603JR-0775KL AC0603JR-0775KL 13-AC0603JR-0775KLCT-ND 58AK2581 58AK9066 AC0603JR-0775KL
Product Name Automotive Grade Chip Resistors Thick Film Resistors - SMD 1/10W 75K ohm 5% Chip Resistor - Surface Mount Automotive Ac Series 0603 (1608) 75000 Ohm ±5% 1/10 (0.1) Rohs Compliant Yageo Res, 75K, 5%, 0.1W, Thick Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 75000 ohms 75000 ohms 75000 ohms 75000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers