Yageo USA Automotive Grade Chip Resistors AC0603JR-074K3L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603JR-074K3L - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603JR-074K3L
Automotive Grade Chip Resistors AC0603JR-074K3L
General Features

General Features

Supplier's Site
Thick Film Resistors - SMD 1/10W 4.3K ohm 5% - AC0603JR-074K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 4.3K ohm 5%
AC0603JR-074K3L
Thick Film Resistors - SMD 1/10W 4.3K ohm 5% AC0603JR-074K3L
Thick Film Resistors - SMD 1/10W 4.3Kohm 5%

Thick Film Resistors - SMD 1/10W 4.3Kohm 5%

Supplier's Site
Chip Resistor - Surface Mount - 13-AC0603JR-074K3LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603JR-074K3LCT-ND
Chip Resistor - Surface Mount 13-AC0603JR-074K3LCT-ND
RES SMD 4.3K OHM 5% 1/10W 0603

RES SMD 4.3K OHM 5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603JR-074K3LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603JR-074K3LDKR-ND
Chip Resistor - Surface Mount 13-AC0603JR-074K3LDKR-ND
RES SMD 4.3K OHM 5% 1/10W 0603

RES SMD 4.3K OHM 5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603JR-074K3LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603JR-074K3LTR-ND
Chip Resistor - Surface Mount 13-AC0603JR-074K3LTR-ND
4.3 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.3 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 4K3, 5%, 0.1W, Thick Film, 0603; Resistance Yageo - 59AK5204 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 5%, 0.1W, Thick Film, 0603; Resistance Yageo
59AK5204
Res, 4K3, 5%, 0.1W, Thick Film, 0603; Resistance Yageo 59AK5204
RES, 4K3, 5%, 0.1W, THICK FILM, 0603; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 4K3, 5%, 0.1W, THICK FILM, 0603; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 4K3, 5%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK9061 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 5%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK9061
Res, 4K3, 5%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK9061
RES, 4K3, 5%, 0.1W, THICK FILM, 0603; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 4K3, 5%, 0.1W, THICK FILM, 0603; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0603JR-074K3L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0603JR-074K3L
Resistors - Chip Resistor - Surface Mount AC0603JR-074K3L
RES SMD 4.3K OHM 5% 1/10W 0603

RES SMD 4.3K OHM 5% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - AC0603JR-074K3L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0603JR-074K3L
Chip Resistor - Surface Mount AC0603JR-074K3L
RES SMD 4.3K OHM 5% 1/10W 0603

RES SMD 4.3K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number AC0603JR-074K3L AC0603JR-074K3L 13-AC0603JR-074K3LCT-ND 59AK5204 AC0603JR-074K3L AC0603JR-074K3L
Product Name Automotive Grade Chip Resistors Thick Film Resistors - SMD 1/10W 4.3K ohm 5% Chip Resistor - Surface Mount Res, 4K3, 5%, 0.1W, Thick Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 4300 ohms 4300 ohms 4300 ohms 4300 ohms 4300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567749P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers