Yageo USA Automotive Grade Chip Resistors AC0603JR-073RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603JR-073RL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603JR-073RL
Automotive Grade Chip Resistors AC0603JR-073RL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - 13-AC0603JR-073RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603JR-073RLCT-ND
Chip Resistor - Surface Mount 13-AC0603JR-073RLCT-ND
RES SMD 3 OHM 5% 1/10W 0603

RES SMD 3 OHM 5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603JR-073RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603JR-073RLDKR-ND
Chip Resistor - Surface Mount 13-AC0603JR-073RLDKR-ND
RES SMD 3 OHM 5% 1/10W 0603

RES SMD 3 OHM 5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603JR-073RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603JR-073RLTR-ND
Chip Resistor - Surface Mount 13-AC0603JR-073RLTR-ND
3 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10W 3ohm 5% - AC0603JR-073RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 3ohm 5%
AC0603JR-073RL
Thick Film Resistors - SMD 1/10W 3ohm 5% AC0603JR-073RL
Thick Film Resistors - SMD 1/10W 3ohm 5%

Thick Film Resistors - SMD 1/10W 3ohm 5%

Supplier's Site
Res, 3R, 5%, 0.1W, Thick Film, 0603; Resistance Yageo - 59AK3208 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 5%, 0.1W, Thick Film, 0603; Resistance Yageo
59AK3208
Res, 3R, 5%, 0.1W, Thick Film, 0603; Resistance Yageo 59AK3208
RES, 3R, 5%, 0.1W, THICK FILM, 0603; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 3R, 5%, 0.1W, THICK FILM, 0603; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site
Res, 3R, 5%, 0.1W, Thick Film, 0603; Resistance Yageo - 59AK1079 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 5%, 0.1W, Thick Film, 0603; Resistance Yageo
59AK1079
Res, 3R, 5%, 0.1W, Thick Film, 0603; Resistance Yageo 59AK1079
RES, 3R, 5%, 0.1W, THICK FILM, 0603; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 3R, 5%, 0.1W, THICK FILM, 0603; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0603JR-073RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AC0603JR-073RL
Resistors - Chip Resistor - Surface Mount AC0603JR-073RL
RES SMD 3 OHM 5% 1/10W 0603

RES SMD 3 OHM 5% 1/10W 0603

Supplier's Site
Thick Film Resistors - SMD 1/10W 3ohm 5% AEC-Q200 - 898-AC0603JR-073RL - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 1/10W 3ohm 5% AEC-Q200
898-AC0603JR-073RL
Thick Film Resistors - SMD 1/10W 3ohm 5% AEC-Q200 898-AC0603JR-073RL
Thick Film Resistors - SMD 1/10W 3ohm 5% AEC-Q200

Thick Film Resistors - SMD 1/10W 3ohm 5% AEC-Q200

Supplier's Site

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number AC0603JR-073RL 13-AC0603JR-073RLCT-ND AC0603JR-073RL 59AK3208 AC0603JR-073RL 898-AC0603JR-073RL
Product Name Automotive Grade Chip Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10W 3ohm 5% Res, 3R, 5%, 0.1W, Thick Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10W 3ohm 5% AEC-Q200
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 3 ohms 3 ohms 3 ohms 3 ohms 3 ohms 3 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1000 watts 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3242FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details