RES SMD 3.9M OHM 5% 1/10W 0603
RES SMD 3.9M OHM 5% 1/10W 0603
3.9 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Thick Film Resistors - SMD 1/10W 3.3Mohm 5%
RES SMD 3.9M OHM 5% 1/10W 0603
RES SMD 3.9M OHM 5% 1/10W 0603
| Yageo USA | DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | AC0603JR-073M9L | 13-AC0603JR-073M9LDKR-ND | AC0603JR-073M9L | AC0603JR-073M9L | AC0603JR-073M9L |
| Product Name | Automotive Grade Chip Resistors | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/10W 3.3M ohm 5% | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Resistance Range | 3.90E6 ohms | 3.30E6 ohms | 3.90E6 ohms | 3.90E6 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts | 10 watts | 0.1000 watts | 0.1000 watts |
| Category / Application | Automotive; General Use |