390 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
390 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
390 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Thick Film Resistors - SMD 1/10W 390ohm 5%
Res Thick Film 0603 390 Ohm 5% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R Product overview: AC0603JR-07390RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 390 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 390 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603JR-07390RL can be used for catalog matching and distributor lookup.
RES, 390R, 5%, 0.1W, THICK FILM, 0603; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES, 390R, 5%, 0.1W, THICK FILM, 0603; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES SMD 390 OHM 5% 1/10W 0603
RES SMD 390 OHM 5% 1/10W 0603
| Yageo USA | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | AC0603JR-07390RL | YAG3668DKR-ND | AC0603JR-07390RL | 52-AC0603JR-07390RL | 59AK3216 | AC0603JR-07390RL | AC0603JR-07390RL |
| Product Name | Automotive Grade Chip Resistors | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/10W 390ohm 5% | Automotive SMD 390 Ohm 0.1W Resistor | Res, 390R, 5%, 0.1W, Thick Film, 0603; Resistance Yageo | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||||
| Resistance Range | 390 ohms | 390 ohms | 390 ohms | 390 ohms | 390 ohms | 390 ohms | 390 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts | 10 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | |
| Category / Application | Automotive; General Use | General Use |