Yageo USA Automotive Grade Chip Resistors AC0603JR-072K7L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603JR-072K7L - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603JR-072K7L
Automotive Grade Chip Resistors AC0603JR-072K7L
General Features

General Features

Supplier's Site
Automotive SMD 10W Resistor - 52-AC0603JR-072K7L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10W Resistor
52-AC0603JR-072K7L
Automotive SMD 10W Resistor 52-AC0603JR-072K7L
Thick Film Resistors - SMD 1/10W 2.7K ohm 5% AEC-Q200 Product overview: AC0603JR-072K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603JR-072K7L can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 1/10W 2.7K ohm 5% AEC-Q200 Product overview: AC0603JR-072K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603JR-072K7L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/10W 2.7K ohm 5% - AC0603JR-072K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 2.7K ohm 5%
AC0603JR-072K7L
Thick Film Resistors - SMD 1/10W 2.7K ohm 5% AC0603JR-072K7L
Thick Film Resistors - SMD 1/10W 2.7Kohm 5%

Thick Film Resistors - SMD 1/10W 2.7Kohm 5%

Supplier's Site
Chip Resistor - Surface Mount - YAG3658CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3658CT-ND
Chip Resistor - Surface Mount YAG3658CT-ND
2.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3658DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3658DKR-ND
Chip Resistor - Surface Mount YAG3658DKR-ND
2.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3658TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3658TR-ND
Chip Resistor - Surface Mount YAG3658TR-ND
2.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - AC0603JR-072K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0603JR-072K7L
Chip Resistor - Surface Mount AC0603JR-072K7L
RES SMD 2.7K OHM 5% 1/10W 0603

RES SMD 2.7K OHM 5% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AC0603JR-072K7L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0603JR-072K7L
Resistors - Chip Resistor - Surface Mount AC0603JR-072K7L
RES SMD 2.7K OHM 5% 1/10W 0603

RES SMD 2.7K OHM 5% 1/10W 0603

Supplier's Site
Res, 2K7, 5%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK6919 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 5%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK6919
Res, 2K7, 5%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK6919
RES, 2K7, 5%, 0.1W, THICK FILM, 0603; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 2K7, 5%, 0.1W, THICK FILM, 0603; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 2K7, 5%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK6918 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 5%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK6918
Res, 2K7, 5%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK6918
RES, 2K7, 5%, 0.1W, THICK FILM, 0603; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 2K7, 5%, 0.1W, THICK FILM, 0603; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Yageo USA ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number AC0603JR-072K7L 52-AC0603JR-072K7L AC0603JR-072K7L YAG3658CT-ND AC0603JR-072K7L AC0603JR-072K7L 58AK6919
Product Name Automotive Grade Chip Resistors Automotive SMD 10W Resistor Thick Film Resistors - SMD 1/10W 2.7K ohm 5% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 2K7, 5%, 0.1W, Thick Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 2700 ohms 2700 ohms 2700 ohms 2700 ohms 2700 ohms 2700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 50 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details