Yageo USA Automotive Grade Chip Resistors AC0603JR-0724RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603JR-0724RL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603JR-0724RL
Automotive Grade Chip Resistors AC0603JR-0724RL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - 13-AC0603JR-0724RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603JR-0724RLCT-ND
Chip Resistor - Surface Mount 13-AC0603JR-0724RLCT-ND
RES SMD 24 OHM 5% 1/10W 0603

RES SMD 24 OHM 5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603JR-0724RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603JR-0724RLDKR-ND
Chip Resistor - Surface Mount 13-AC0603JR-0724RLDKR-ND
RES SMD 24 OHM 5% 1/10W 0603

RES SMD 24 OHM 5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603JR-0724RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603JR-0724RLTR-ND
Chip Resistor - Surface Mount 13-AC0603JR-0724RLTR-ND
24 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

24 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10W 24ohm 5% - AC0603JR-0724RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 24ohm 5%
AC0603JR-0724RL
Thick Film Resistors - SMD 1/10W 24ohm 5% AC0603JR-0724RL
Thick Film Resistors - SMD 1/10W 24ohm 5%

Thick Film Resistors - SMD 1/10W 24ohm 5%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0603JR-0724RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0603JR-0724RL
Resistors - Chip Resistor - Surface Mount AC0603JR-0724RL
RES SMD 24 OHM 5% 1/10W 0603

RES SMD 24 OHM 5% 1/10W 0603

Supplier's Site
Res, 24R, 5%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK9053 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 5%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK9053
Res, 24R, 5%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK9053
RES, 24R, 5%, 0.1W, THICK FILM, 0603; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 24R, 5%, 0.1W, THICK FILM, 0603; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site
Res, 24R, 5%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK6925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 5%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK6925
Res, 24R, 5%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK6925
RES, 24R, 5%, 0.1W, THICK FILM, 0603; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 24R, 5%, 0.1W, THICK FILM, 0603; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - AC0603JR-0724RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0603JR-0724RL
Chip Resistor - Surface Mount AC0603JR-0724RL
RES SMD 24 OHM 5% 1/10W 0603

RES SMD 24 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number AC0603JR-0724RL 13-AC0603JR-0724RLCT-ND AC0603JR-0724RL AC0603JR-0724RL 58AK9053 AC0603JR-0724RL
Product Name Automotive Grade Chip Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10W 24ohm 5% Resistors - Chip Resistor - Surface Mount Res, 24R, 5%, 0.1W, Thick Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 24 ohms 24 ohms 24 ohms 24 ohms 24 ohms 24 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1000 watts 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details