Yageo USA Chip Resistors AC0603JR-07200KL

Description
Chip Resistors Overview
Request a Quote Datasheet
Description
Chip Resistors Overview
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistors - AC0603JR-07200KL - Yageo USA
Milpitas, CA, United States
Chip Resistors
AC0603JR-07200KL
Chip Resistors AC0603JR-07200KL
Chip Resistors Overview

Chip Resistors Overview

Supplier's Site
Thick Film Resistors - SMD 1/10W 200K ohm 5% - AC0603JR-07200KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 200K ohm 5%
AC0603JR-07200KL
Thick Film Resistors - SMD 1/10W 200K ohm 5% AC0603JR-07200KL
Thick Film Resistors - SMD 1/10W 200Kohm 5%

Thick Film Resistors - SMD 1/10W 200Kohm 5%

Supplier's Site
Chip Resistor - Surface Mount - YAG3648CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3648CT-ND
Chip Resistor - Surface Mount YAG3648CT-ND
200 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

200 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3648DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3648DKR-ND
Chip Resistor - Surface Mount YAG3648DKR-ND
200 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

200 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3648TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3648TR-ND
Chip Resistor - Surface Mount YAG3648TR-ND
200 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

200 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AC0603JR-07200KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0603JR-07200KL
Resistors - Chip Resistor - Surface Mount AC0603JR-07200KL
RES SMD 200K OHM 5% 1/10W 0603

RES SMD 200K OHM 5% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - AC0603JR-07200KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0603JR-07200KL
Chip Resistor - Surface Mount AC0603JR-07200KL
RES SMD 200K OHM 5% 1/10W 0603

RES SMD 200K OHM 5% 1/10W 0603

Supplier's Site Datasheet
Res, 200K, 5%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK9052 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 5%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK9052
Res, 200K, 5%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK9052
RES, 200K, 5%, 0.1W, THICK FILM, 0603; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 200K, 5%, 0.1W, THICK FILM, 0603; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 200K, 5%, 0.1W, Thick Film, 0603; Resistance Yageo - 59AK1072 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 5%, 0.1W, Thick Film, 0603; Resistance Yageo
59AK1072
Res, 200K, 5%, 0.1W, Thick Film, 0603; Resistance Yageo 59AK1072
RES, 200K, 5%, 0.1W, THICK FILM, 0603; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 200K, 5%, 0.1W, THICK FILM, 0603; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res Thick Film 0603 200K Ohm 5% 0.1W(1/10W) ±100ppm/C Epoxy Pad SMD Automotive T/R - 898-AC0603JR-07200KL - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0603 200K Ohm 5% 0.1W(1/10W) ±100ppm/C Epoxy Pad SMD Automotive T/R
898-AC0603JR-07200KL
Res Thick Film 0603 200K Ohm 5% 0.1W(1/10W) ±100ppm/C Epoxy Pad SMD Automotive T/R 898-AC0603JR-07200KL
Res Thick Film 0603 200K Ohm 5% 0.1W(1/10W) ±100ppm/C Epoxy Pad SMD Automotive T/R

Res Thick Film 0603 200K Ohm 5% 0.1W(1/10W) ±100ppm/C Epoxy Pad SMD Automotive T/R

Supplier's Site

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number AC0603JR-07200KL AC0603JR-07200KL YAG3648CT-ND AC0603JR-07200KL AC0603JR-07200KL 58AK9052 898-AC0603JR-07200KL
Product Name Chip Resistors Thick Film Resistors - SMD 1/10W 200K ohm 5% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 200K, 5%, 0.1W, Thick Film, 0603; Resistance Yageo Res Thick Film 0603 200K Ohm 5% 0.1W(1/10W) ±100ppm/C Epoxy Pad SMD Automotive T/R
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 200000 ohms 200000 ohms 200000 ohms 200000 ohms 200000 ohms 200000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details