Yageo USA Chip Resistors AC0603JR-071K1L

Description
Chip Resistors Overview
Request a Quote Datasheet
Description
Chip Resistors Overview
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistors - AC0603JR-071K1L - Yageo USA
Milpitas, CA, United States
Chip Resistors
AC0603JR-071K1L
Chip Resistors AC0603JR-071K1L
Chip Resistors Overview

Chip Resistors Overview

Supplier's Site
Chip Resistor - Surface Mount - 13-AC0603JR-071K1LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603JR-071K1LDKR-ND
Chip Resistor - Surface Mount 13-AC0603JR-071K1LDKR-ND
RES SMD 1.1K OHM 5% 1/10W 0603

RES SMD 1.1K OHM 5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603JR-071K1LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603JR-071K1LCT-ND
Chip Resistor - Surface Mount 13-AC0603JR-071K1LCT-ND
RES SMD 1.1K OHM 5% 1/10W 0603

RES SMD 1.1K OHM 5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603JR-071K1LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603JR-071K1LTR-ND
Chip Resistor - Surface Mount 13-AC0603JR-071K1LTR-ND
1.1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10W 1.1K ohm 5% - AC0603JR-071K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 1.1K ohm 5%
AC0603JR-071K1L
Thick Film Resistors - SMD 1/10W 1.1K ohm 5% AC0603JR-071K1L
Thick Film Resistors - SMD 1/10W 1.1Kohm 5%

Thick Film Resistors - SMD 1/10W 1.1Kohm 5%

Supplier's Site
Chip Resistor - Surface Mount - AC0603JR-071K1L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0603JR-071K1L
Chip Resistor - Surface Mount AC0603JR-071K1L
RES SMD 1.1K OHM 5% 1/10W 0603

RES SMD 1.1K OHM 5% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AC0603JR-071K1L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AC0603JR-071K1L
Resistors - Chip Resistor - Surface Mount AC0603JR-071K1L
RES SMD 1.1K OHM 5% 1/10W 0603

RES SMD 1.1K OHM 5% 1/10W 0603

Supplier's Site
Res, 1K1, 5%, 0.1W, Thick Film, 0603; Resistance Yageo - 59AK1062 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 5%, 0.1W, Thick Film, 0603; Resistance Yageo
59AK1062
Res, 1K1, 5%, 0.1W, Thick Film, 0603; Resistance Yageo 59AK1062
RES, 1K1, 5%, 0.1W, THICK FILM, 0603; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 1K1, 5%, 0.1W, THICK FILM, 0603; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Automotive Ac Series 0603 (1608) 1100 Ohm ±5% 1/10 (0.1) Rohs Compliant Yageo - 58AK2552 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Ac Series 0603 (1608) 1100 Ohm ±5% 1/10 (0.1) Rohs Compliant Yageo
58AK2552
Automotive Ac Series 0603 (1608) 1100 Ohm ±5% 1/10 (0.1) Rohs Compliant Yageo 58AK2552
AUTOMOTIVE AC SERIES 0603 (1608) 1100 OHM ±5% 1/10 (0.1) ROHS COMPLIANT: YES

AUTOMOTIVE AC SERIES 0603 (1608) 1100 OHM ±5% 1/10 (0.1) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number AC0603JR-071K1L 13-AC0603JR-071K1LDKR-ND AC0603JR-071K1L AC0603JR-071K1L AC0603JR-071K1L 59AK1062 58AK2552
Product Name Chip Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10W 1.1K ohm 5% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 1K1, 5%, 0.1W, Thick Film, 0603; Resistance Yageo Automotive Ac Series 0603 (1608) 1100 Ohm ±5% 1/10 (0.1) Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 1100 ohms 1100 ohms 1100 ohms 1100 ohms 1100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1000 watts 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details