RES 10 OHM 1% 1/5W 0603
RES 10 OHM 1% 1/5W 0603
RES 10 OHM 1% 1/5W 0603
RES 10 OHM 1% 1/5W 0603
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 13-AC0603FR-7W10RLTR-ND | AC0603FR-7W10RL | AC0603FR-7W10RL |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 (1608 Metric) | |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms |