Yageo USA Chip Resistor - Surface Mount AC0603FR-7W100RL

Description
RES 100 OHM 1% 1/5W 0603
Request a Quote Datasheet
Description
RES 100 OHM 1% 1/5W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0603FR-7W100RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-7W100RLTR-ND
Chip Resistor - Surface Mount 13-AC0603FR-7W100RLTR-ND
RES 100 OHM 1% 1/5W 0603

RES 100 OHM 1% 1/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-7W100RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-7W100RLCT-ND
Chip Resistor - Surface Mount 13-AC0603FR-7W100RLCT-ND
RES 100 OHM 1% 1/5W 0603

RES 100 OHM 1% 1/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-7W100RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-7W100RLDKR-ND
Chip Resistor - Surface Mount 13-AC0603FR-7W100RLDKR-ND
RES 100 OHM 1% 1/5W 0603

RES 100 OHM 1% 1/5W 0603

Buy Now Datasheet
Res, 100R, 1%, 0.2W, Thick Film, 0603; Resistance Yageo - 58AK4667 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.2W, Thick Film, 0603; Resistance Yageo
58AK4667
Res, 100R, 1%, 0.2W, Thick Film, 0603; Resistance Yageo 58AK4667
RES, 100R, 1%, 0.2W, THICK FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 100R, 1%, 0.2W, THICK FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 100R, 1%, 0.2W, Thick Film, 0603; Resistance Yageo - 59AK3187 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.2W, Thick Film, 0603; Resistance Yageo
59AK3187
Res, 100R, 1%, 0.2W, Thick Film, 0603; Resistance Yageo 59AK3187
RES, 100R, 1%, 0.2W, THICK FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 100R, 1%, 0.2W, THICK FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-AC0603FR-7W100RLTR-ND 58AK4667
Product Name Chip Resistor - Surface Mount Res, 100R, 1%, 0.2W, Thick Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details