Yageo USA 5W Resistor AC0603FR-7W100KL

Description
RES 100K OHM 1% 1/5W 0603 Product overview: AC0603FR-7W100KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-7W100KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 100K OHM 1% 1/5W 0603 Product overview: AC0603FR-7W100KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-7W100KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W Resistor - 52-AC0603FR-7W100KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 100K OHM 1% 1/5W 0603 Product overview: AC0603FR-7W100KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-7W100KL can be used for catalog matching and distributor lookup.

RES 100K OHM 1% 1/5W 0603 Product overview: AC0603FR-7W100KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-7W100KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-7W100KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-7W100KLDKR-ND
Chip Resistor - Surface Mount 13-AC0603FR-7W100KLDKR-ND
RES 100K OHM 1% 1/5W 0603

RES 100K OHM 1% 1/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-7W100KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-7W100KLTR-ND
Chip Resistor - Surface Mount 13-AC0603FR-7W100KLTR-ND
RES 100K OHM 1% 1/5W 0603

RES 100K OHM 1% 1/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-7W100KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-7W100KLCT-ND
Chip Resistor - Surface Mount 13-AC0603FR-7W100KLCT-ND
RES 100K OHM 1% 1/5W 0603

RES 100K OHM 1% 1/5W 0603

Buy Now Datasheet
Res, 100K, 1%, 0.2W, Thick Film, 0603 Rohs Compliant Yageo - 47AK3381 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.2W, Thick Film, 0603 Rohs Compliant Yageo
47AK3381
Res, 100K, 1%, 0.2W, Thick Film, 0603 Rohs Compliant Yageo 47AK3381
RES, 100K, 1%, 0.2W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 100K, 1%, 0.2W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0603FR-7W100KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0603FR-7W100KL
Resistors - Chip Resistor - Surface Mount AC0603FR-7W100KL
RES 100K OHM 1% 1/5W 0603

RES 100K OHM 1% 1/5W 0603

Supplier's Site
Chip Resistor - Surface Mount - AC0603FR-7W100KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0603FR-7W100KL
Chip Resistor - Surface Mount AC0603FR-7W100KL
RESISTOR CHIP

RESISTOR CHIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-AC0603FR-7W100KL 13-AC0603FR-7W100KLDKR-ND 47AK3381 AC0603FR-7W100KL AC0603FR-7W100KL
Product Name 5W Resistor Chip Resistor - Surface Mount Res, 100K, 1%, 0.2W, Thick Film, 0603 Rohs Compliant Yageo Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 0603 0603; 0603 (1608 Metric)
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Power Rating 0.2000 watts 0.2000 watts 0.2000 watts 0.2000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-2176757-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details