1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
RES, 1M, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES
RES, 1M, 1%, 0.1W, THICK FILM, 0603; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes
RES, 1M, 1%, 0.1W, THICK FILM, 0603; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes
RES 1M OHM 1% 1/10W 0603
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 13-AC0603FR-101MLTR-ND | 31AK9290 | 49AK0660 | AC0603FR-101ML |
| Product Name | Chip Resistor - Surface Mount | Res, 1M, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo | Res, 1M, 1%, 0.1W, Thick Film, 0603; Resistance Yageo | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 (1608 Metric) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |