Yageo USA Automotive Grade Chip Resistors AC0603FR-0797K6L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-0797K6L - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-0797K6L
Automotive Grade Chip Resistors AC0603FR-0797K6L
General Features

General Features

Supplier's Site
Automotive 97.6kOhm Resistor - 52-AC0603FR-0797K6L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 97.6kOhm Resistor
52-AC0603FR-0797K6L
Automotive 97.6kOhm Resistor 52-AC0603FR-0797K6L
Chip Resistor Automotive Grade Thick Film 0603 97.6kOhm 1% Paper T/R Product overview: AC0603FR-0797K6L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 97.6kOhm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 97.6kOhm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-0797K6L can be used for catalog matching and distributor lookup.

Chip Resistor Automotive Grade Thick Film 0603 97.6kOhm 1% Paper T/R Product overview: AC0603FR-0797K6L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 97.6kOhm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 97.6kOhm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-0797K6L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/10W 97.6K ohm 1% - AC0603FR-0797K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 97.6K ohm 1%
AC0603FR-0797K6L
Thick Film Resistors - SMD 1/10W 97.6K ohm 1% AC0603FR-0797K6L
Thick Film Resistors - SMD 1/10W 97.6Kohm 1%

Thick Film Resistors - SMD 1/10W 97.6Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-AC0603FR-0797K6LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-0797K6LDKR-ND
Chip Resistor - Surface Mount 13-AC0603FR-0797K6LDKR-ND
97.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

97.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-0797K6LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-0797K6LTR-ND
Chip Resistor - Surface Mount 13-AC0603FR-0797K6LTR-ND
97.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

97.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-0797K6LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-0797K6LCT-ND
Chip Resistor - Surface Mount 13-AC0603FR-0797K6LCT-ND
97.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

97.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 97K6, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK9031 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97K6, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK9031
Res, 97K6, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK9031
RES, 97K6, 1%, 0.1W, THICK FILM, 0603; Resistance:97.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 97K6, 1%, 0.1W, THICK FILM, 0603; Resistance:97.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 97K6, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK9032 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97K6, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK9032
Res, 97K6, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK9032
RES, 97K6, 1%, 0.1W, THICK FILM, 0603; Resistance:97.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 97K6, 1%, 0.1W, THICK FILM, 0603; Resistance:97.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Yageo USA ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number AC0603FR-0797K6L 52-AC0603FR-0797K6L AC0603FR-0797K6L 13-AC0603FR-0797K6LDKR-ND 58AK9031
Product Name Automotive Grade Chip Resistors Automotive 97.6kOhm Resistor Thick Film Resistors - SMD 1/10W 97.6K ohm 1% Chip Resistor - Surface Mount Res, 97K6, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 97600 ohms 97600 ohms 97600 ohms 97600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 10 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 50 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details