Yageo USA Automotive Grade Chip Resistors AC0603FR-07909RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-07909RL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-07909RL
Automotive Grade Chip Resistors AC0603FR-07909RL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - 13-AC0603FR-07909RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07909RLTR-ND
Chip Resistor - Surface Mount 13-AC0603FR-07909RLTR-ND
909 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

909 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-07909RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07909RLDKR-ND
Chip Resistor - Surface Mount 13-AC0603FR-07909RLDKR-ND
909 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

909 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-07909RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07909RLCT-ND
Chip Resistor - Surface Mount 13-AC0603FR-07909RLCT-ND
909 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

909 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10W 909ohm 1% - AC0603FR-07909RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 909ohm 1%
AC0603FR-07909RL
Thick Film Resistors - SMD 1/10W 909ohm 1% AC0603FR-07909RL
Thick Film Resistors - SMD 1/10W 909ohm 1%

Thick Film Resistors - SMD 1/10W 909ohm 1%

Supplier's Site
Automotive SMD 10W 909ohm Resistor - 52-AC0603FR-07909RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10W 909ohm Resistor
52-AC0603FR-07909RL
Automotive SMD 10W 909ohm Resistor 52-AC0603FR-07909RL
Thick Film Resistors - SMD 1/10W 909ohm 1% AEC-Q200 Product overview: AC0603FR-07909RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 909ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 909ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-07909RL can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 1/10W 909ohm 1% AEC-Q200 Product overview: AC0603FR-07909RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 909ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 909ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-07909RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 909R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK9030 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK9030
Res, 909R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK9030
RES, 909R, 1%, 0.1W, THICK FILM, 0603; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 909R, 1%, 0.1W, THICK FILM, 0603; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 909R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 59AK5172 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
59AK5172
Res, 909R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 59AK5172
RES, 909R, 1%, 0.1W, THICK FILM, 0603; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 909R, 1%, 0.1W, THICK FILM, 0603; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number AC0603FR-07909RL 13-AC0603FR-07909RLTR-ND AC0603FR-07909RL 52-AC0603FR-07909RL 58AK9030
Product Name Automotive Grade Chip Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10W 909ohm 1% Automotive SMD 10W 909ohm Resistor Res, 909R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 909 ohms 909 ohms 909 ohms 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 10 watts 0.1000 watts
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details