Thick Film Resistors - SMD 1/10W 88.7Kohm 1%
88.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
88.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
88.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Res Thick Film 0603 88.7K Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R Product overview: AC0603FR-0788K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-0788K7L can be used for catalog matching and distributor lookup.
RES SMD 88.7K OHM 1% 1/10W 0603
| Yageo USA | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | AC0603FR-0788K7L | AC0603FR-0788K7L | 13-AC0603FR-0788K7LCT-ND | 52-AC0603FR-0788K7L | AC0603FR-0788K7L |
| Product Name | Automotive Grade Chip Resistors | Thick Film Resistors - SMD 1/10W 88.7K ohm 1% | Chip Resistor - Surface Mount | Automotive SMD 0.1W 10W Resistor | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Resistance Range | 88700 ohms | 88700 ohms | 88700 ohms | 88700 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1000 watts | 10 watts | 0.1000 watts | 0.1000 watts | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |