Yageo USA Automotive Grade Chip Resistors AC0603FR-07845RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-07845RL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-07845RL
Automotive Grade Chip Resistors AC0603FR-07845RL
General Features

General Features

Supplier's Site
Automotive SMD 10W 845ohm Resistor - 52-AC0603FR-07845RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10W 845ohm Resistor
52-AC0603FR-07845RL
Automotive SMD 10W 845ohm Resistor 52-AC0603FR-07845RL
Thick Film Resistors - SMD 1/10W 845ohm 1% AEC-Q200 Product overview: AC0603FR-07845RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 845ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 845ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-07845RL can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 1/10W 845ohm 1% AEC-Q200 Product overview: AC0603FR-07845RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 845ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 845ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-07845RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-07845RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07845RLTR-ND
Chip Resistor - Surface Mount 13-AC0603FR-07845RLTR-ND
845 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

845 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-07845RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07845RLDKR-ND
Chip Resistor - Surface Mount 13-AC0603FR-07845RLDKR-ND
RES SMD 845 OHM 1% 1/10W 0603

RES SMD 845 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-07845RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07845RLCT-ND
Chip Resistor - Surface Mount 13-AC0603FR-07845RLCT-ND
RES SMD 845 OHM 1% 1/10W 0603

RES SMD 845 OHM 1% 1/10W 0603

Buy Now Datasheet
Thick Film Resistors - SMD 1/10W 845ohm 1% - AC0603FR-07845RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 845ohm 1%
AC0603FR-07845RL
Thick Film Resistors - SMD 1/10W 845ohm 1% AC0603FR-07845RL
Thick Film Resistors - SMD 1/10W 845ohm 1%

Thick Film Resistors - SMD 1/10W 845ohm 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0603FR-07845RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0603FR-07845RL
Resistors - Chip Resistor - Surface Mount AC0603FR-07845RL
RES SMD 845 OHM 1% 1/10W 0603

RES SMD 845 OHM 1% 1/10W 0603

Supplier's Site
Res, 845R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK6895 - Newark, An Avnet Company
Chicago, IL, United States
Res, 845R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK6895
Res, 845R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK6895
RES, 845R, 1%, 0.1W, THICK FILM, 0603; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 845R, 1%, 0.1W, THICK FILM, 0603; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 845R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 59AK5166 - Newark, An Avnet Company
Chicago, IL, United States
Res, 845R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
59AK5166
Res, 845R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 59AK5166
RES, 845R, 1%, 0.1W, THICK FILM, 0603; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 845R, 1%, 0.1W, THICK FILM, 0603; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Yageo USA ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number AC0603FR-07845RL 52-AC0603FR-07845RL 13-AC0603FR-07845RLTR-ND AC0603FR-07845RL AC0603FR-07845RL 58AK6895
Product Name Automotive Grade Chip Resistors Automotive SMD 10W 845ohm Resistor Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10W 845ohm 1% Resistors - Chip Resistor - Surface Mount Res, 845R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 845 ohms 845 ohms 845 ohms 845 ohms 845 ohms 845 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 10 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 50 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers