Yageo USA Automotive Grade Chip Resistors AC0603FR-077K87L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-077K87L - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-077K87L
Automotive Grade Chip Resistors AC0603FR-077K87L
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - 13-AC0603FR-077K87LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-077K87LDKR-ND
Chip Resistor - Surface Mount 13-AC0603FR-077K87LDKR-ND
7.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

7.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-077K87LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-077K87LTR-ND
Chip Resistor - Surface Mount 13-AC0603FR-077K87LTR-ND
7.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

7.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-077K87LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-077K87LCT-ND
Chip Resistor - Surface Mount 13-AC0603FR-077K87LCT-ND
7.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

7.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10W 7.87K ohm 1% - AC0603FR-077K87L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 7.87K ohm 1%
AC0603FR-077K87L
Thick Film Resistors - SMD 1/10W 7.87K ohm 1% AC0603FR-077K87L
Thick Film Resistors - SMD 1/10W 7.87Kohm 1%

Thick Film Resistors - SMD 1/10W 7.87Kohm 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0603FR-077K87L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0603FR-077K87L
Resistors - Chip Resistor - Surface Mount AC0603FR-077K87L
RES SMD 7.87K OHM 1% 1/10W 0603

RES SMD 7.87K OHM 1% 1/10W 0603

Supplier's Site
Res, 7K87, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK0642 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K87, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK0642
Res, 7K87, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK0642
RES, 7K87, 1%, 0.1W, THICK FILM, 0603; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 7K87, 1%, 0.1W, THICK FILM, 0603; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K87, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK0643 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K87, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK0643
Res, 7K87, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK0643
RES, 7K87, 1%, 0.1W, THICK FILM, 0603; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 7K87, 1%, 0.1W, THICK FILM, 0603; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number AC0603FR-077K87L 13-AC0603FR-077K87LDKR-ND AC0603FR-077K87L AC0603FR-077K87L 49AK0642
Product Name Automotive Grade Chip Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10W 7.87K ohm 1% Resistors - Chip Resistor - Surface Mount Res, 7K87, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 7870 ohms 7870 ohms 7870 ohms 7870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 10 watts 0.1000 watts 0.1000 watts
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers