Yageo USA Automotive Grade Chip Resistors AC0603FR-077K68L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-077K68L - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-077K68L
Automotive Grade Chip Resistors AC0603FR-077K68L
General Features

General Features

Supplier's Site
Thick Film Resistors - SMD 1/10W 7.68K ohm 1% - AC0603FR-077K68L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 7.68K ohm 1%
AC0603FR-077K68L
Thick Film Resistors - SMD 1/10W 7.68K ohm 1% AC0603FR-077K68L
Thick Film Resistors - SMD 1/10W 7.68Kohm 1%

Thick Film Resistors - SMD 1/10W 7.68Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-AC0603FR-077K68LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-077K68LTR-ND
Chip Resistor - Surface Mount 13-AC0603FR-077K68LTR-ND
7.68 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

7.68 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-077K68LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-077K68LDKR-ND
Chip Resistor - Surface Mount 13-AC0603FR-077K68LDKR-ND
RES SMD 7.68K OHM 1% 1/10W 0603

RES SMD 7.68K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-077K68LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-077K68LCT-ND
Chip Resistor - Surface Mount 13-AC0603FR-077K68LCT-ND
RES SMD 7.68K OHM 1% 1/10W 0603

RES SMD 7.68K OHM 1% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AC0603FR-077K68L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0603FR-077K68L
Resistors - Chip Resistor - Surface Mount AC0603FR-077K68L
RES SMD 7.68K OHM 1% 1/10W 0603

RES SMD 7.68K OHM 1% 1/10W 0603

Supplier's Site
Res, 7K68, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK6884 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K68, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK6884
Res, 7K68, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK6884
RES, 7K68, 1%, 0.1W, THICK FILM, 0603; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 7K68, 1%, 0.1W, THICK FILM, 0603; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 7K68, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK9021 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K68, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK9021
Res, 7K68, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK9021
RES, 7K68, 1%, 0.1W, THICK FILM, 0603; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 7K68, 1%, 0.1W, THICK FILM, 0603; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Thick Film Resistors - SMD 1/10W 7.68K ohm 1% AEC-Q200 - 898-AC0603FR-077K68L - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 1/10W 7.68K ohm 1% AEC-Q200
898-AC0603FR-077K68L
Thick Film Resistors - SMD 1/10W 7.68K ohm 1% AEC-Q200 898-AC0603FR-077K68L
Thick Film Resistors - SMD 1/10W 7.68K ohm 1% AEC-Q200

Thick Film Resistors - SMD 1/10W 7.68K ohm 1% AEC-Q200

Supplier's Site

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number AC0603FR-077K68L AC0603FR-077K68L 13-AC0603FR-077K68LTR-ND AC0603FR-077K68L 58AK6884 898-AC0603FR-077K68L
Product Name Automotive Grade Chip Resistors Thick Film Resistors - SMD 1/10W 7.68K ohm 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 7K68, 1%, 0.1W, Thick Film, 0603; Resistance Yageo Thick Film Resistors - SMD 1/10W 7.68K ohm 1% AEC-Q200
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 7680 ohms 7680 ohms 7680 ohms 7680 ohms 7680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details