Yageo USA Chip Resistor - Surface Mount AC0603FR-07787RL

Description
RES 787 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 787 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0603FR-07787RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07787RLTR-ND
Chip Resistor - Surface Mount 13-AC0603FR-07787RLTR-ND
RES 787 OHM 1% 1/10W 0603

RES 787 OHM 1% 1/10W 0603

Buy Now Datasheet
Res, 787R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 59AK5162 - Newark, An Avnet Company
Chicago, IL, United States
Res, 787R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
59AK5162
Res, 787R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 59AK5162
RES, 787R, 1%, 0.1W, THICK FILM, 0603; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 787R, 1%, 0.1W, THICK FILM, 0603; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 787R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 59AK1039 - Newark, An Avnet Company
Chicago, IL, United States
Res, 787R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
59AK1039
Res, 787R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 59AK1039
RES, 787R, 1%, 0.1W, THICK FILM, 0603; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 787R, 1%, 0.1W, THICK FILM, 0603; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0603FR-07787RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0603FR-07787RL
Resistors - Chip Resistor - Surface Mount AC0603FR-07787RL
RES 787 OHM 1% 1/10W 0603

RES 787 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 13-AC0603FR-07787RLTR-ND 59AK5162 AC0603FR-07787RL
Product Name Chip Resistor - Surface Mount Res, 787R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 787 ohms 787 ohms 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details