Yageo USA Automotive Grade Chip Resistors AC0603FR-07576KL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-07576KL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-07576KL
Automotive Grade Chip Resistors AC0603FR-07576KL
General Features

General Features

Supplier's Site
SMD 576 kOhm 100 mW Resistor - 52-AC0603FR-07576KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 576 kOhm 100 mW Resistor
52-AC0603FR-07576KL
SMD 576 kOhm 100 mW Resistor 52-AC0603FR-07576KL
SMD Chip Resistor, 576 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose Product overview: AC0603FR-07576KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 576 kOhm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 576 kOhm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-07576KL can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 576 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose Product overview: AC0603FR-07576KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 576 kOhm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 576 kOhm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-07576KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/10W 576K ohm 1% - AC0603FR-07576KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 576K ohm 1%
AC0603FR-07576KL
Thick Film Resistors - SMD 1/10W 576K ohm 1% AC0603FR-07576KL
Thick Film Resistors - SMD 1/10W 576Kohm 1%

Thick Film Resistors - SMD 1/10W 576Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-AC0603FR-07576KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07576KLTR-ND
Chip Resistor - Surface Mount 13-AC0603FR-07576KLTR-ND
576 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

576 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-07576KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07576KLDKR-ND
Chip Resistor - Surface Mount 13-AC0603FR-07576KLDKR-ND
RES SMD 576K OHM 1% 1/10W 0603

RES SMD 576K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-07576KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07576KLCT-ND
Chip Resistor - Surface Mount 13-AC0603FR-07576KLCT-ND
RES SMD 576K OHM 1% 1/10W 0603

RES SMD 576K OHM 1% 1/10W 0603

Buy Now Datasheet

Technical Specifications

  Yageo USA ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number AC0603FR-07576KL 52-AC0603FR-07576KL AC0603FR-07576KL 13-AC0603FR-07576KLTR-ND
Product Name Automotive Grade Chip Resistors SMD 576 kOhm 100 mW Resistor Thick Film Resistors - SMD 1/10W 576K ohm 1% Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Resistance Range 576000 ohms 576000 ohms 576000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 10 watts 0.1000 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details