Yageo USA Automotive Grade Chip Resistors AC0603FR-0747RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-0747RL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-0747RL
Automotive Grade Chip Resistors AC0603FR-0747RL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - 311-47LDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-47LDDKR-ND
Chip Resistor - Surface Mount 311-47LDDKR-ND
47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-47LDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-47LDTR-ND
Chip Resistor - Surface Mount 311-47LDTR-ND
47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-47LDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-47LDCT-ND
Chip Resistor - Surface Mount 311-47LDCT-ND
47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
RES 47 OHM 1/10W 1% 0603 - AC0603FR-0747RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/10W 1% 0603
AC0603FR-0747RL
RES 47 OHM 1/10W 1% 0603 AC0603FR-0747RL
RES 47ohm 1/10W 1% 0603

RES 47ohm 1/10W 1% 0603

Supplier's Site
Res, 47R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo - 82AH6515 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo
82AH6515
Res, 47R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo 82AH6515
RES, 47R, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 47R, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 47R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK0600 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK0600
Res, 47R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK0600
RES, 47R, 1%, 0.1W, THICK FILM, 0603; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 47R, 1%, 0.1W, THICK FILM, 0603; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number AC0603FR-0747RL 311-47LDDKR-ND AC0603FR-0747RL 82AH6515 49AK0600
Product Name Automotive Grade Chip Resistors Chip Resistor - Surface Mount RES 47 OHM 1/10W 1% 0603 Res, 47R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo Res, 47R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 10 watts 0.1000 watts
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details