Yageo USA Automotive Grade Chip Resistors AC0603FR-07475RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-07475RL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-07475RL
Automotive Grade Chip Resistors AC0603FR-07475RL
General Features

General Features

Supplier's Site
SMD 475 Ohm 10w Resistor - 52-AC0603FR-07475RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 475 Ohm 10w Resistor
52-AC0603FR-07475RL
SMD 475 Ohm 10w Resistor 52-AC0603FR-07475RL
Res Smd 475 Ohm 1% 1/10w 0603 Product overview: AC0603FR-07475RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 475 Ohm, 10w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 475 Ohm, 10w, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-07475RL can be used for catalog matching and distributor lookup.

Res Smd 475 Ohm 1% 1/10w 0603 Product overview: AC0603FR-07475RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 475 Ohm, 10w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 475 Ohm, 10w, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-07475RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-07475RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07475RLTR-ND
Chip Resistor - Surface Mount 13-AC0603FR-07475RLTR-ND
475 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

475 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-07475RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07475RLCT-ND
Chip Resistor - Surface Mount 13-AC0603FR-07475RLCT-ND
475 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

475 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-07475RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07475RLDKR-ND
Chip Resistor - Surface Mount 13-AC0603FR-07475RLDKR-ND
475 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

475 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10W 475ohm 1% - AC0603FR-07475RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 475ohm 1%
AC0603FR-07475RL
Thick Film Resistors - SMD 1/10W 475ohm 1% AC0603FR-07475RL
Thick Film Resistors - SMD 1/10W 475ohm 1%

Thick Film Resistors - SMD 1/10W 475ohm 1%

Supplier's Site
Res, 475R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK5273 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK5273
Res, 475R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK5273
RES, 475R, 1%, 0.1W, THICK FILM, 0603; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 475R, 1%, 0.1W, THICK FILM, 0603; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 475R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 59AK1019 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
59AK1019
Res, 475R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 59AK1019
RES, 475R, 1%, 0.1W, THICK FILM, 0603; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 475R, 1%, 0.1W, THICK FILM, 0603; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0603FR-07475RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0603FR-07475RL
Resistors - Chip Resistor - Surface Mount AC0603FR-07475RL
RES SMD 475 OHM 1% 1/10W 0603

RES SMD 475 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Yageo USA ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number AC0603FR-07475RL 52-AC0603FR-07475RL 13-AC0603FR-07475RLTR-ND AC0603FR-07475RL 58AK5273 AC0603FR-07475RL
Product Name Automotive Grade Chip Resistors SMD 475 Ohm 10w Resistor Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10W 475ohm 1% Res, 475R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 475 ohms 475 ohms 475 ohms 475 ohms 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 10 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 50 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers