Yageo USA Automotive Grade Chip Resistors AC0603FR-07464RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-07464RL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-07464RL
Automotive Grade Chip Resistors AC0603FR-07464RL
General Features

General Features

Supplier's Site
Thick Film Resistors - SMD 1/10W 464ohm 1% - AC0603FR-07464RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 464ohm 1%
AC0603FR-07464RL
Thick Film Resistors - SMD 1/10W 464ohm 1% AC0603FR-07464RL
Thick Film Resistors - SMD 1/10W 464ohm 1%

Thick Film Resistors - SMD 1/10W 464ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - AC0603FR-07464RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AC0603FR-07464RL-ND
Chip Resistor - Surface Mount AC0603FR-07464RL-ND
464 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

464 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 464R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK8996 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK8996
Res, 464R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK8996
RES, 464R, 1%, 0.1W, THICK FILM, 0603; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 464R, 1%, 0.1W, THICK FILM, 0603; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 464R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK6861 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK6861
Res, 464R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK6861
RES, 464R, 1%, 0.1W, THICK FILM, 0603; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 464R, 1%, 0.1W, THICK FILM, 0603; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0603FR-07464RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0603FR-07464RL
Resistors - Chip Resistor - Surface Mount AC0603FR-07464RL
RES SMD 464 OHM 1% 1/10W 0603

RES SMD 464 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number AC0603FR-07464RL AC0603FR-07464RL AC0603FR-07464RL-ND 58AK8996 AC0603FR-07464RL
Product Name Automotive Grade Chip Resistors Thick Film Resistors - SMD 1/10W 464ohm 1% Chip Resistor - Surface Mount Res, 464R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 464 ohms 464 ohms 464 ohms 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details