Yageo USA Automotive Grade Chip Resistors AC0603FR-07464KL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-07464KL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-07464KL
Automotive Grade Chip Resistors AC0603FR-07464KL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - 13-AC0603FR-07464KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07464KLTR-ND
Chip Resistor - Surface Mount 13-AC0603FR-07464KLTR-ND
464 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

464 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-07464KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07464KLDKR-ND
Chip Resistor - Surface Mount 13-AC0603FR-07464KLDKR-ND
RES SMD 464K OHM 1% 1/10W 0603

RES SMD 464K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-07464KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07464KLCT-ND
Chip Resistor - Surface Mount 13-AC0603FR-07464KLCT-ND
RES SMD 464K OHM 1% 1/10W 0603

RES SMD 464K OHM 1% 1/10W 0603

Buy Now Datasheet
Automotive SMD 10W Resistor - 52-AC0603FR-07464KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10W Resistor
52-AC0603FR-07464KL
Automotive SMD 10W Resistor 52-AC0603FR-07464KL
Thick Film Resistors - SMD 1/10W 464K ohm 1% AEC-Q200 Product overview: AC0603FR-07464KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-07464KL can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 1/10W 464K ohm 1% AEC-Q200 Product overview: AC0603FR-07464KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-07464KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/10W 464K ohm 1% - AC0603FR-07464KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 464K ohm 1%
AC0603FR-07464KL
Thick Film Resistors - SMD 1/10W 464K ohm 1% AC0603FR-07464KL
Thick Film Resistors - SMD 1/10W 464Kohm 1%

Thick Film Resistors - SMD 1/10W 464Kohm 1%

Supplier's Site

Technical Specifications

  Yageo USA DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number AC0603FR-07464KL 13-AC0603FR-07464KLTR-ND 52-AC0603FR-07464KL AC0603FR-07464KL
Product Name Automotive Grade Chip Resistors Chip Resistor - Surface Mount Automotive SMD 10W Resistor Thick Film Resistors - SMD 1/10W 464K ohm 1%
Configuration Single Resistor Single Resistor
Resistance Range 464000 ohms 464000 ohms 464000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 10 watts
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176090-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details