Yageo USA Automotive Grade Chip Resistors AC0603FR-0743RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-0743RL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-0743RL
Automotive Grade Chip Resistors AC0603FR-0743RL
General Features

General Features

Supplier's Site
Thick Film Resistors - SMD 1/10W 43ohm 1% - AC0603FR-0743RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 43ohm 1%
AC0603FR-0743RL
Thick Film Resistors - SMD 1/10W 43ohm 1% AC0603FR-0743RL
Thick Film Resistors - SMD 1/10W 43ohm 1%

Thick Film Resistors - SMD 1/10W 43ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-AC0603FR-0743RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-0743RLDKR-ND
Chip Resistor - Surface Mount 13-AC0603FR-0743RLDKR-ND
RES SMD 43 OHM 1% 1/10W 0603

RES SMD 43 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-0743RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-0743RLCT-ND
Chip Resistor - Surface Mount 13-AC0603FR-0743RLCT-ND
RES SMD 43 OHM 1% 1/10W 0603

RES SMD 43 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-0743RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-0743RLTR-ND
Chip Resistor - Surface Mount 13-AC0603FR-0743RLTR-ND
43 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

43 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 43R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 59AK5141 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
59AK5141
Res, 43R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 59AK5141
RES, 43R, 1%, 0.1W, THICK FILM, 0603; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 43R, 1%, 0.1W, THICK FILM, 0603; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site
Res, 43R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK5270 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK5270
Res, 43R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK5270
RES, 43R, 1%, 0.1W, THICK FILM, 0603; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 43R, 1%, 0.1W, THICK FILM, 0603; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number AC0603FR-0743RL AC0603FR-0743RL 13-AC0603FR-0743RLDKR-ND 59AK5141
Product Name Automotive Grade Chip Resistors Thick Film Resistors - SMD 1/10W 43ohm 1% Chip Resistor - Surface Mount Res, 43R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 43 ohms 43 ohms 43 ohms 43 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 10 watts 0.1000 watts 0.1000 watts
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9200 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4424FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details