Yageo USA Automotive Grade Chip Resistors AC0603FR-073RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-073RL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-073RL
Automotive Grade Chip Resistors AC0603FR-073RL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - 13-AC0603FR-073RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-073RLDKR-ND
Chip Resistor - Surface Mount 13-AC0603FR-073RLDKR-ND
3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-073RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-073RLTR-ND
Chip Resistor - Surface Mount 13-AC0603FR-073RLTR-ND
3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-073RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-073RLCT-ND
Chip Resistor - Surface Mount 13-AC0603FR-073RLCT-ND
3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10W 3ohm 1% - AC0603FR-073RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 3ohm 1%
AC0603FR-073RL
Thick Film Resistors - SMD 1/10W 3ohm 1% AC0603FR-073RL
Thick Film Resistors - SMD 1/10W 3ohm 1%

Thick Film Resistors - SMD 1/10W 3ohm 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0603FR-073RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0603FR-073RL
Resistors - Chip Resistor - Surface Mount AC0603FR-073RL
RES SMD 3 OHM 1% 1/10W 0603

RES SMD 3 OHM 1% 1/10W 0603

Supplier's Site
Res, 3R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK2469 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK2469
Res, 3R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK2469
RES, 3R, 1%, 0.1W, THICK FILM, 0603; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 3R, 1%, 0.1W, THICK FILM, 0603; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site
Res, 3R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK8971 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK8971
Res, 3R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK8971
RES, 3R, 1%, 0.1W, THICK FILM, 0603; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 3R, 1%, 0.1W, THICK FILM, 0603; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number AC0603FR-073RL 13-AC0603FR-073RLDKR-ND AC0603FR-073RL AC0603FR-073RL 58AK2469
Product Name Automotive Grade Chip Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10W 3ohm 1% Resistors - Chip Resistor - Surface Mount Res, 3R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 3 ohms 3 ohms 3 ohms 3 ohms 3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 10 watts 0.1000 watts 0.1000 watts
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details