3.3 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
3.3 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
3.3 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Thick Film Resistors - SMD 1/10W 3.3Mohm 1%
SMD Chip Resistor, 3.3 MOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose Product overview: AC0603FR-073M3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3 MOhm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 MOhm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-073M3L can be used for catalog matching and distributor lookup.
RES, 3M3, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES
RES, 3M3, 1%, 0.1W, THICK FILM, 0603; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES, 3M3, 1%, 0.1W, THICK FILM, 0603; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
| Yageo USA | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | AC0603FR-073M3L | 13-AC0603FR-073M3LCT-ND | AC0603FR-073M3L | 52-AC0603FR-073M3L | 30AK5679 | 59AK5118 |
| Product Name | Automotive Grade Chip Resistors | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/10W 3.3M ohm 1% | SMD 3.3 MOhm 100 mW Resistor | Res, 3M3, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo | Res, 3M3, 1%, 0.1W, Thick Film, 0603; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | ||
| Resistance Range | 3.30E6 ohms | 3.30E6 ohms | 3.30E6 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 0.1000 watts | 0.1000 watts | 10 watts | 0.1000 watts | ||
| Category / Application | Automotive; General Use | General Use |