Yageo USA Automotive Grade Chip Resistors AC0603FR-073K3L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-073K3L - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-073K3L
Automotive Grade Chip Resistors AC0603FR-073K3L
General Features

General Features

Supplier's Site
Thick Film Resistors - SMD 1/10W 3.3K ohm 1% - AC0603FR-073K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 3.3K ohm 1%
AC0603FR-073K3L
Thick Film Resistors - SMD 1/10W 3.3K ohm 1% AC0603FR-073K3L
Thick Film Resistors - SMD 1/10W 3.3Kohm 1%

Thick Film Resistors - SMD 1/10W 3.3Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - YAG3605CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3605CT-ND
Chip Resistor - Surface Mount YAG3605CT-ND
3.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3605DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3605DKR-ND
Chip Resistor - Surface Mount YAG3605DKR-ND
3.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3605TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3605TR-ND
Chip Resistor - Surface Mount YAG3605TR-ND
3.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Automotive SMD 10W Resistor - 52-AC0603FR-073K3L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10W Resistor
52-AC0603FR-073K3L
Automotive SMD 10W Resistor 52-AC0603FR-073K3L
Thick Film Resistors - SMD 1/10W 3.3K ohm 1% AEC-Q200 Product overview: AC0603FR-073K3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-073K3L can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 1/10W 3.3K ohm 1% AEC-Q200 Product overview: AC0603FR-073K3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-073K3L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1373545-AC0603FR-073K3L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373545-AC0603FR-073K3L
Resistors - Chip Resistor - Surface Mount 1373545-AC0603FR-073K3L
Win Source Part Number: 1373545-AC0603FR-073 K3L Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: AC Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Moisture Resistant Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 3.3 kOhms Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373545-AC0603FR-073K3L
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: AC
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Moisture Resistant
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 3.3 kOhms
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Res, 3K3, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo - 82AH6503 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo
82AH6503
Res, 3K3, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo 82AH6503
RES, 3K3, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 3K3, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 3K3, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK0570 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK0570
Res, 3K3, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK0570
RES, 3K3, 1%, 0.1W, THICK FILM, 0603; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 3K3, 1%, 0.1W, THICK FILM, 0603; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK0569 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK0569
Res, 3K3, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK0569
RES, 3K3, 1%, 0.1W, THICK FILM, 0603; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 3K3, 1%, 0.1W, THICK FILM, 0603; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - AC0603FR-073K3L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0603FR-073K3L
Chip Resistor - Surface Mount AC0603FR-073K3L
RES SMD 3.3K OHM 1% 1/10W 0603

RES SMD 3.3K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number AC0603FR-073K3L AC0603FR-073K3L YAG3605CT-ND 52-AC0603FR-073K3L 1373545-AC0603FR-073K3L 82AH6503 49AK0570 AC0603FR-073K3L
Product Name Automotive Grade Chip Resistors Thick Film Resistors - SMD 1/10W 3.3K ohm 1% Chip Resistor - Surface Mount Automotive SMD 10W Resistor Resistors - Chip Resistor - Surface Mount Res, 3K3, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo Res, 3K3, 1%, 0.1W, Thick Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 3300 ohms 3300 ohms 3300 ohms 3300 ohms 3300 ohms 3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details