Yageo USA Automotive Grade Chip Resistors AC0603FR-0736RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-0736RL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-0736RL
Automotive Grade Chip Resistors AC0603FR-0736RL
General Features

General Features

Supplier's Site
Thick Film Resistors - SMD 1/10W 36ohm 1% - AC0603FR-0736RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 36ohm 1%
AC0603FR-0736RL
Thick Film Resistors - SMD 1/10W 36ohm 1% AC0603FR-0736RL
Thick Film Resistors - SMD 1/10W 36ohm 1%

Thick Film Resistors - SMD 1/10W 36ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-AC0603FR-0736RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-0736RLCT-ND
Chip Resistor - Surface Mount 13-AC0603FR-0736RLCT-ND
36 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

36 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-0736RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-0736RLDKR-ND
Chip Resistor - Surface Mount 13-AC0603FR-0736RLDKR-ND
36 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

36 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-0736RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-0736RLTR-ND
Chip Resistor - Surface Mount 13-AC0603FR-0736RLTR-ND
36 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

36 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 36R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK6847 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK6847
Res, 36R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK6847
RES, 36R, 1%, 0.1W, THICK FILM, 0603; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 36R, 1%, 0.1W, THICK FILM, 0603; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site
Res, 36R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK5263 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK5263
Res, 36R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK5263
RES, 36R, 1%, 0.1W, THICK FILM, 0603; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 36R, 1%, 0.1W, THICK FILM, 0603; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number AC0603FR-0736RL AC0603FR-0736RL 13-AC0603FR-0736RLCT-ND 58AK6847
Product Name Automotive Grade Chip Resistors Thick Film Resistors - SMD 1/10W 36ohm 1% Chip Resistor - Surface Mount Res, 36R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 36 ohms 36 ohms 36 ohms 36 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 10 watts 0.1000 watts 0.1000 watts
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details