Yageo USA Automotive Grade Chip Resistors AC0603FR-07301KL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-07301KL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-07301KL
Automotive Grade Chip Resistors AC0603FR-07301KL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - 13-AC0603FR-07301KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07301KLTR-ND
Chip Resistor - Surface Mount 13-AC0603FR-07301KLTR-ND
301 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

301 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-07301KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07301KLDKR-ND
Chip Resistor - Surface Mount 13-AC0603FR-07301KLDKR-ND
RES SMD 301K OHM 1% 1/10W 0603

RES SMD 301K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-07301KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07301KLCT-ND
Chip Resistor - Surface Mount 13-AC0603FR-07301KLCT-ND
RES SMD 301K OHM 1% 1/10W 0603

RES SMD 301K OHM 1% 1/10W 0603

Buy Now Datasheet
Automotive SMD 0.1W 10W Resistor - 52-AC0603FR-07301KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.1W 10W Resistor
52-AC0603FR-07301KL
Automotive SMD 0.1W 10W Resistor 52-AC0603FR-07301KL
Res Thick Film 0603 301K Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R Product overview: AC0603FR-07301KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-07301KL can be used for catalog matching and distributor lookup.

Res Thick Film 0603 301K Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R Product overview: AC0603FR-07301KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-07301KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/10W 301K ohm 1% - AC0603FR-07301KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 301K ohm 1%
AC0603FR-07301KL
Thick Film Resistors - SMD 1/10W 301K ohm 1% AC0603FR-07301KL
Thick Film Resistors - SMD 1/10W 301Kohm 1%

Thick Film Resistors - SMD 1/10W 301Kohm 1%

Supplier's Site
Res, 301K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK8975 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK8975
Res, 301K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK8975
RES, 301K, 1%, 0.1W, THICK FILM, 0603; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 301K, 1%, 0.1W, THICK FILM, 0603; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 301K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK2473 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK2473
Res, 301K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK2473
RES, 301K, 1%, 0.1W, THICK FILM, 0603; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 301K, 1%, 0.1W, THICK FILM, 0603; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0603FR-07301KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0603FR-07301KL
Resistors - Chip Resistor - Surface Mount AC0603FR-07301KL
RES SMD 301K OHM 1% 1/10W 0603

RES SMD 301K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Yageo USA DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number AC0603FR-07301KL 13-AC0603FR-07301KLTR-ND 52-AC0603FR-07301KL AC0603FR-07301KL 58AK8975 AC0603FR-07301KL
Product Name Automotive Grade Chip Resistors Chip Resistor - Surface Mount Automotive SMD 0.1W 10W Resistor Thick Film Resistors - SMD 1/10W 301K ohm 1% Res, 301K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 301000 ohms 301000 ohms 301000 ohms 301000 ohms 301000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 10 watts 0.1000 watts 0.1000 watts
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers