The Yageo 300Ω thick film chip resistor, part number 49AK0577, features a resistance tolerance of ±1% and a power rating of 0.1W (100mW). It is housed in a 0603 case size, which is commonly used in surface mount applications. This resistor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It is RoHS compliant and halogen-free, contributing to reduced environmental impact. The resistor is designed for general-purpose use and has a moisture sensitivity level of MSL 1, indicating its reliability in various conditions. The maximum voltage rating for this component is 75V.
300 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
300 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
300 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Thick Film Resistors - SMD 1/10W 300ohm 1%
RES SMD 300 OHM 1% 1/10W 0603
RES, 300R, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES
RES, 300R, 1%, 0.1W, THICK FILM, 0603; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
Res Thick Film 0603 300 Ohm 1% 1/10W ±100ppm/°C Molded SMD SMD Paper T/R
| Yageo USA | DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | AC0603FR-07300RL | YAG5330CT-ND | AC0603FR-07300RL | AC0603FR-07300RL | 30AK5680 | 49AK0577 | 898-AC0603FR-07300RL |
| Product Name | Automotive Grade Chip Resistors | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/10W 300ohm 1% | Chip Resistor - Surface Mount | Res, 300R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo | Res, 300R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo | Res Thick Film 0603 300 Ohm 1% 1/10W ±100ppm/°C Molded SMD SMD Paper T/R |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | Single Resistor | ||
| Resistance Range | 300 ohms | 300 ohms | 300 ohms | 300 ohms | 300 ohms | 300 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 0.1000 watts | 0.1000 watts | 10 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | |
| Category / Application | Automotive; General Use | General Use |