Yageo USA Automotive Grade Chip Resistors AC0603FR-07300KL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-07300KL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-07300KL
Automotive Grade Chip Resistors AC0603FR-07300KL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - 13-AC0603FR-07300KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07300KLDKR-ND
Chip Resistor - Surface Mount 13-AC0603FR-07300KLDKR-ND
300 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

300 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-07300KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07300KLTR-ND
Chip Resistor - Surface Mount 13-AC0603FR-07300KLTR-ND
300 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

300 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-07300KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07300KLCT-ND
Chip Resistor - Surface Mount 13-AC0603FR-07300KLCT-ND
300 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

300 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10W 300K ohm 1% - AC0603FR-07300KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 300K ohm 1%
AC0603FR-07300KL
Thick Film Resistors - SMD 1/10W 300K ohm 1% AC0603FR-07300KL
Thick Film Resistors - SMD 1/10W 300Kohm 1%

Thick Film Resistors - SMD 1/10W 300Kohm 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0603FR-07300KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0603FR-07300KL
Resistors - Chip Resistor - Surface Mount AC0603FR-07300KL
RES SMD 300K OHM 1% 1/10W 0603

RES SMD 300K OHM 1% 1/10W 0603

Supplier's Site
Res, 300K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo - 82AH6506 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo
82AH6506
Res, 300K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo 82AH6506
RES, 300K, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 300K, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 300K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK0575 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK0575
Res, 300K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK0575
RES, 300K, 1%, 0.1W, THICK FILM, 0603; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 300K, 1%, 0.1W, THICK FILM, 0603; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK0576 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK0576
Res, 300K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK0576
RES, 300K, 1%, 0.1W, THICK FILM, 0603; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 300K, 1%, 0.1W, THICK FILM, 0603; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - AC0603FR-07300KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0603FR-07300KL
Chip Resistor - Surface Mount AC0603FR-07300KL
RES SMD 300K OHM 1% 1/10W 0603

RES SMD 300K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number AC0603FR-07300KL 13-AC0603FR-07300KLDKR-ND AC0603FR-07300KL AC0603FR-07300KL 82AH6506 49AK0575 AC0603FR-07300KL
Product Name Automotive Grade Chip Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10W 300K ohm 1% Resistors - Chip Resistor - Surface Mount Res, 300K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo Res, 300K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 300000 ohms 300000 ohms 300000 ohms 300000 ohms 300000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details