Yageo USA Automotive Grade Chip Resistors AC0603FR-072K2L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-072K2L - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-072K2L
Automotive Grade Chip Resistors AC0603FR-072K2L
General Features

General Features

Supplier's Site
YageoThick Film Resistors - SMD 2.2K ohm 1% 1/10W Learn More - AC0603FR-072K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 2.2K ohm 1% 1/10W Learn More
AC0603FR-072K2L
YageoThick Film Resistors - SMD 2.2K ohm 1% 1/10W Learn More AC0603FR-072K2L
YageoThick Film Resistors - SMD 2.2Kohm 1% 1/10W Learn More

YageoThick Film Resistors - SMD 2.2Kohm 1% 1/10W Learn More

Supplier's Site
Chip Resistor - Surface Mount - 311-2.2KLDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.2KLDTR-ND
Chip Resistor - Surface Mount 311-2.2KLDTR-ND
2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.2KLDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.2KLDCT-ND
Chip Resistor - Surface Mount 311-2.2KLDCT-ND
2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.2KLDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.2KLDDKR-ND
Chip Resistor - Surface Mount 311-2.2KLDDKR-ND
2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1326767-AC0603FR-072K2L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326767-AC0603FR-072K2L
Resistors - Chip Resistor - Surface Mount 1326767-AC0603FR-072K2L
Manufacturer: Yageo Win Source Part Number: 1326767-AC0603FR-072 K2L Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 2.2 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2.2KLDTR-ND,311-2.2K LDTR,2.2KLDDKR-ND,AC 0603FR072K2L,2.2KLDC T-ND,311-2.2KLDCT,2. 2KLDTR,2.2KLDDKR,311 -2.2KLDDKR,2.2KLDCT RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326767-AC0603FR-072K2L
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Moisture Resistant
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.2 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2.2KLDTR-ND,311-2.2KLDTR,2.2KLDDKR-ND,AC0603FR072K2L,2.2KLDCT-ND,311-2.2KLDCT,2.2KLDTR,2.2KLDDKR,311-2.2KLDDKR,2.2KLDCT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 10W Resistor - 52-AC0603FR-072K2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-AC0603FR-072K2L
SMD 10W Resistor 52-AC0603FR-072K2L
RES SMD 2.2K OHM 1% 1/10W 0603 Product overview: AC0603FR-072K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-072K2L can be used for catalog matching and distributor lookup.

RES SMD 2.2K OHM 1% 1/10W 0603 Product overview: AC0603FR-072K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-072K2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1978046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978046
Surface Mount Resistors 1978046
Yageo AC0603FR-072K2L Resistor

Yageo AC0603FR-072K2L Resistor

Supplier's Site
Surface Mount Resistors - 1978047 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978047
Surface Mount Resistors 1978047
Yageo AC0603FR-072K2L Resistor

Yageo AC0603FR-072K2L Resistor

Supplier's Site
Surface Mount Resistors - 1978047P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978047P
Surface Mount Resistors 1978047P
Yageo AC0603FR-072K2L Resistor

Yageo AC0603FR-072K2L Resistor

Supplier's Site
Res, 2K2, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo - 82AH6488 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo
82AH6488
Res, 2K2, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo 82AH6488
RES, 2K2, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 2K2, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 2K2, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK0528 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK0528
Res, 2K2, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK0528
RES, 2K2, 1%, 0.1W, THICK FILM, 0603; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 2K2, 1%, 0.1W, THICK FILM, 0603; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK0527 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK0527
Res, 2K2, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK0527
RES, 2K2, 1%, 0.1W, THICK FILM, 0603; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 2K2, 1%, 0.1W, THICK FILM, 0603; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - AC0603FR-072K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0603FR-072K2L
Chip Resistor - Surface Mount AC0603FR-072K2L
RES SMD 2.2K OHM 1% 1/10W 0603

RES SMD 2.2K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number AC0603FR-072K2L AC0603FR-072K2L 311-2.2KLDTR-ND 1326767-AC0603FR-072K2L 52-AC0603FR-072K2L 1978046 1978047P 82AH6488 49AK0528 AC0603FR-072K2L
Product Name Automotive Grade Chip Resistors YageoThick Film Resistors - SMD 2.2K ohm 1% 1/10W Learn More Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 10W Resistor Surface Mount Resistors Surface Mount Resistors Res, 2K2, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo Res, 2K2, 1%, 0.1W, Thick Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 2200 ohms 2200 ohms 2200 ohms 2200 ohms 2200 ohms 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data