Yageo USA Automotive Grade Chip Resistors AC0603FR-0727R4L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-0727R4L - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-0727R4L
Automotive Grade Chip Resistors AC0603FR-0727R4L
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - 13-AC0603FR-0727R4LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-0727R4LCT-ND
Chip Resistor - Surface Mount 13-AC0603FR-0727R4LCT-ND
RES SMD 27.4 OHM 1% 1/10W 0603

RES SMD 27.4 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-0727R4LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-0727R4LDKR-ND
Chip Resistor - Surface Mount 13-AC0603FR-0727R4LDKR-ND
RES SMD 27.4 OHM 1% 1/10W 0603

RES SMD 27.4 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-0727R4LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-0727R4LTR-ND
Chip Resistor - Surface Mount 13-AC0603FR-0727R4LTR-ND
27.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

27.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10W 27.4ohm 1% - AC0603FR-0727R4L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 27.4ohm 1%
AC0603FR-0727R4L
Thick Film Resistors - SMD 1/10W 27.4ohm 1% AC0603FR-0727R4L
Thick Film Resistors - SMD 1/10W 27.4ohm 1%

Thick Film Resistors - SMD 1/10W 27.4ohm 1%

Supplier's Site
Automotive SMD 10W 27.4ohm Resistor - 52-AC0603FR-0727R4L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10W 27.4ohm Resistor
52-AC0603FR-0727R4L
Automotive SMD 10W 27.4ohm Resistor 52-AC0603FR-0727R4L
Thick Film Resistors - SMD 1/10W 27.4ohm 1% AEC-Q200 Product overview: AC0603FR-0727R4L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 27.4ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 27.4ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-0727R4L can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 1/10W 27.4ohm 1% AEC-Q200 Product overview: AC0603FR-0727R4L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 27.4ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 27.4ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-0727R4L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/10W 27.4ohm 1% AEC-Q200 - 898-AC0603FR-0727R4L - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 1/10W 27.4ohm 1% AEC-Q200
898-AC0603FR-0727R4L
Thick Film Resistors - SMD 1/10W 27.4ohm 1% AEC-Q200 898-AC0603FR-0727R4L
Thick Film Resistors - SMD 1/10W 27.4ohm 1% AEC-Q200

Thick Film Resistors - SMD 1/10W 27.4ohm 1% AEC-Q200

Supplier's Site

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number AC0603FR-0727R4L 13-AC0603FR-0727R4LCT-ND AC0603FR-0727R4L 52-AC0603FR-0727R4L 898-AC0603FR-0727R4L
Product Name Automotive Grade Chip Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10W 27.4ohm 1% Automotive SMD 10W 27.4ohm Resistor Thick Film Resistors - SMD 1/10W 27.4ohm 1% AEC-Q200
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 10 watts 0.1000 watts
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details