Thick Film Resistors - SMD 1/10W 274Kohm 1%
274 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES SMD 274K OHM 1% 1/10W 0603
RES SMD 274K OHM 1% 1/10W 0603
RES SMD 274K OHM 1% 1/10W 0603
RES, 274K, 1%, 0.1W, THICK FILM, 0603; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES, 274K, 1%, 0.1W, THICK FILM, 0603; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
| Yageo USA | ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | AC0603FR-07274KL | AC0603FR-07274KL | 13-AC0603FR-07274KLTR-ND | AC0603FR-07274KL | 58AK6830 |
| Product Name | Automotive Grade Chip Resistors | Thick Film Resistors - SMD 1/10W 274K ohm 1% | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 274K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Resistance Range | 274000 ohms | 274000 ohms | 274000 ohms | 274000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1000 watts | 10 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |