Yageo USA Automotive Grade Chip Resistors AC0603FR-07255KL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-07255KL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-07255KL
Automotive Grade Chip Resistors AC0603FR-07255KL
General Features

General Features

Supplier's Site
Automotive SMD 10W Resistor - 52-AC0603FR-07255KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10W Resistor
52-AC0603FR-07255KL
Automotive SMD 10W Resistor 52-AC0603FR-07255KL
Thick Film Resistors - SMD 1/10W 255K ohm 1% AEC-Q200 Product overview: AC0603FR-07255KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-07255KL can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 1/10W 255K ohm 1% AEC-Q200 Product overview: AC0603FR-07255KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-07255KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-07255KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07255KLDKR-ND
Chip Resistor - Surface Mount 13-AC0603FR-07255KLDKR-ND
RES SMD 255K OHM 1% 1/10W 0603

RES SMD 255K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-07255KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07255KLTR-ND
Chip Resistor - Surface Mount 13-AC0603FR-07255KLTR-ND
255 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

255 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-07255KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07255KLCT-ND
Chip Resistor - Surface Mount 13-AC0603FR-07255KLCT-ND
RES SMD 255K OHM 1% 1/10W 0603

RES SMD 255K OHM 1% 1/10W 0603

Buy Now Datasheet
Thick Film Resistors - SMD 1/10W 255K ohm 1% - AC0603FR-07255KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 255K ohm 1%
AC0603FR-07255KL
Thick Film Resistors - SMD 1/10W 255K ohm 1% AC0603FR-07255KL
Thick Film Resistors - SMD 1/10W 255Kohm 1%

Thick Film Resistors - SMD 1/10W 255Kohm 1%

Supplier's Site
Automotive Ac Series 0603 (1608) 255000 Ohm ±1% 1/10 (0.1) Rohs Compliant Yageo - 58AK2460 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Ac Series 0603 (1608) 255000 Ohm ±1% 1/10 (0.1) Rohs Compliant Yageo
58AK2460
Automotive Ac Series 0603 (1608) 255000 Ohm ±1% 1/10 (0.1) Rohs Compliant Yageo 58AK2460
AUTOMOTIVE AC SERIES 0603 (1608) 255000 OHM ±1% 1/10 (0.1) ROHS COMPLIANT: YES

AUTOMOTIVE AC SERIES 0603 (1608) 255000 OHM ±1% 1/10 (0.1) ROHS COMPLIANT: YES

Supplier's Site
Res, 255K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 59AK5109 - Newark, An Avnet Company
Chicago, IL, United States
Res, 255K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
59AK5109
Res, 255K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 59AK5109
RES, 255K, 1%, 0.1W, THICK FILM, 0603; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 255K, 1%, 0.1W, THICK FILM, 0603; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - AC0603FR-07255KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0603FR-07255KL
Chip Resistor - Surface Mount AC0603FR-07255KL
RES SMD 255K OHM 1% 1/10W 0603

RES SMD 255K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AC0603FR-07255KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0603FR-07255KL
Resistors - Chip Resistor - Surface Mount AC0603FR-07255KL
RES SMD 255K OHM 1% 1/10W 0603

RES SMD 255K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Yageo USA ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number AC0603FR-07255KL 52-AC0603FR-07255KL 13-AC0603FR-07255KLDKR-ND AC0603FR-07255KL 58AK2460 59AK5109 AC0603FR-07255KL AC0603FR-07255KL
Product Name Automotive Grade Chip Resistors Automotive SMD 10W Resistor Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10W 255K ohm 1% Automotive Ac Series 0603 (1608) 255000 Ohm ±1% 1/10 (0.1) Rohs Compliant Yageo Res, 255K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 255000 ohms 255000 ohms 255000 ohms 255000 ohms 255000 ohms 255000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 50 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details