Yageo USA Automotive Grade Chip Resistors AC0603FR-07240RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-07240RL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-07240RL
Automotive Grade Chip Resistors AC0603FR-07240RL
General Features

General Features

Supplier's Site
Thick Film Resistors - SMD 1/10W 240ohm 1% - AC0603FR-07240RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 240ohm 1%
AC0603FR-07240RL
Thick Film Resistors - SMD 1/10W 240ohm 1% AC0603FR-07240RL
Thick Film Resistors - SMD 1/10W 240ohm 1%

Thick Film Resistors - SMD 1/10W 240ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - YAG3582DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3582DKR-ND
Chip Resistor - Surface Mount YAG3582DKR-ND
240 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

240 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3582TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3582TR-ND
Chip Resistor - Surface Mount YAG3582TR-ND
240 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

240 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3582CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3582CT-ND
Chip Resistor - Surface Mount YAG3582CT-ND
240 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

240 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1978042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978042
Surface Mount Resistors 1978042
Yageo AC0603FR-07240RL Resistor

Yageo AC0603FR-07240RL Resistor

Supplier's Site
Surface Mount Resistors - 1978043P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978043P
Surface Mount Resistors 1978043P
Yageo AC0603FR-07240RL Resistor

Yageo AC0603FR-07240RL Resistor

Supplier's Site
Surface Mount Resistors - 1978043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978043
Surface Mount Resistors 1978043
Yageo AC0603FR-07240RL Resistor

Yageo AC0603FR-07240RL Resistor

Supplier's Site
Thick Film Resistors - SMD 1/10W 240ohm 1% AEC-Q200 - 898-AC0603FR-07240RL - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 1/10W 240ohm 1% AEC-Q200
898-AC0603FR-07240RL
Thick Film Resistors - SMD 1/10W 240ohm 1% AEC-Q200 898-AC0603FR-07240RL
Thick Film Resistors - SMD 1/10W 240ohm 1% AEC-Q200

Thick Film Resistors - SMD 1/10W 240ohm 1% AEC-Q200

Supplier's Site
Res, 240R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo - 82AH6499 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo
82AH6499
Res, 240R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo 82AH6499
RES, 240R, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 240R, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 240R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK6826 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK6826
Res, 240R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK6826
RES, 240R, 1%, 0.1W, THICK FILM, 0603; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 240R, 1%, 0.1W, THICK FILM, 0603; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 240R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK6827 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK6827
Res, 240R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK6827
RES, 240R, 1%, 0.1W, THICK FILM, 0603; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 240R, 1%, 0.1W, THICK FILM, 0603; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number AC0603FR-07240RL AC0603FR-07240RL YAG3582DKR-ND 1978042 1978043P 898-AC0603FR-07240RL 82AH6499 58AK6826
Product Name Automotive Grade Chip Resistors Thick Film Resistors - SMD 1/10W 240ohm 1% Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Thick Film Resistors - SMD 1/10W 240ohm 1% AEC-Q200 Res, 240R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo Res, 240R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 240 ohms 240 ohms 240 ohms 240 ohms 240 ohms 240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1879134-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers