210 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES SMD 210 OHM 1% 1/10W 0603
RES SMD 210 OHM 1% 1/10W 0603
Thick Film Resistors - SMD 1/10W 210ohm 1%
Thick Film Resistors - SMD 1/10W 210ohm 1% AEC-Q200 Product overview: AC0603FR-07210RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 210ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 210ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-07210RL can be used for catalog matching and distributor lookup.
RES, 210R, 1%, 0.1W, THICK FILM, 0603; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES, 210R, 1%, 0.1W, THICK FILM, 0603; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
| Yageo USA | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | AC0603FR-07210RL | 13-AC0603FR-07210RLTR-ND | AC0603FR-07210RL | 52-AC0603FR-07210RL | 58AK6821 |
| Product Name | Automotive Grade Chip Resistors | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/10W 210ohm 1% | Automotive SMD 10W 210ohm Resistor | Res, 210R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Resistance Range | 210 ohms | 210 ohms | 210 ohms | 210 ohms | 210 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts | 10 watts | 0.1000 watts | |
| Category / Application | Automotive; General Use | General Use |