1.47 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Thick Film Resistors - SMD 1/10W 1.47Mohm 1%
| Yageo USA | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | AC0603FR-071M47L | AC0603FR-071M47L-ND | AC0603FR-071M47L |
| Product Name | Automotive Grade Chip Resistors | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/10W 1.47M ohm 1% |
| Configuration | Single Resistor | Single Resistor | |
| Resistance Range | 1.47E6 ohms | 1.47E6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts | 10 watts |
| Category / Application | Automotive; General Use |