Thick Film Resistors - SMD 1/10W 1.47Kohm 1%
1.47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
1.47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
1.47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Thick Film Resistors - SMD 1/10W 1.47K ohm 1% AEC-Q200 Product overview: AC0603FR-071K47L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-071K47L can be used for catalog matching and distributor lookup.
RES SMD 1.47K OHM 1% 1/10W 0603
RES, 1K47, 1%, 0.1W, THICK FILM, 0603; Resistance:1.47kohm;
RES, 1K47, 1%, 0.1W, THICK FILM, 0603; Resistance:1.47kohm;
| Yageo USA | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | AC0603FR-071K47L | AC0603FR-071K47L | 13-AC0603FR-071K47LCT-ND | 52-AC0603FR-071K47L | AC0603FR-071K47L | 59AK3072 |
| Product Name | Automotive Grade Chip Resistors | Thick Film Resistors - SMD 1/10W 1.47K ohm 1% | Chip Resistor - Surface Mount | Automotive SMD 10W Resistor | Resistors - Chip Resistor - Surface Mount | Res, 1K47, 1%, 0.1W, Thick Film, 0603; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Resistance Range | 1470 ohms | 1470 ohms | 1470 ohms | 1470 ohms | 1470 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1000 watts | 10 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |