Yageo USA Automotive Grade Chip Resistors AC0603FR-071K21L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-071K21L - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-071K21L
Automotive Grade Chip Resistors AC0603FR-071K21L
General Features

General Features

Supplier's Site
Automotive SMD 10W Resistor - 52-AC0603FR-071K21L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10W Resistor
52-AC0603FR-071K21L
Automotive SMD 10W Resistor 52-AC0603FR-071K21L
Thick Film Resistors - SMD 1/10W 1.21K ohm 1% AEC-Q200 Product overview: AC0603FR-071K21L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-071K21L can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 1/10W 1.21K ohm 1% AEC-Q200 Product overview: AC0603FR-071K21L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-071K21L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1978024P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978024P
Surface Mount Resistors 1978024P
Yageo AC0603FR-071K21L Resistor

Yageo AC0603FR-071K21L Resistor

Supplier's Site
Surface Mount Resistors - 1978023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978023
Surface Mount Resistors 1978023
Yageo AC0603FR-071K21L Resistor

Yageo AC0603FR-071K21L Resistor

Supplier's Site
Surface Mount Resistors - 1978024 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978024
Surface Mount Resistors 1978024
Yageo AC0603FR-071K21L Resistor

Yageo AC0603FR-071K21L Resistor

Supplier's Site
Chip Resistor - Surface Mount - YAG3571TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3571TR-ND
Chip Resistor - Surface Mount YAG3571TR-ND
1.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3571CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3571CT-ND
Chip Resistor - Surface Mount YAG3571CT-ND
1.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3571DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3571DKR-ND
Chip Resistor - Surface Mount YAG3571DKR-ND
1.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10W 1.21K ohm 1% - AC0603FR-071K21L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 1.21K ohm 1%
AC0603FR-071K21L
Thick Film Resistors - SMD 1/10W 1.21K ohm 1% AC0603FR-071K21L
Thick Film Resistors - SMD 1/10W 1.21Kohm 1%

Thick Film Resistors - SMD 1/10W 1.21Kohm 1%

Supplier's Site
Res, 1K21, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK5224 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK5224
Res, 1K21, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK5224
RES, 1K21, 1%, 0.1W, THICK FILM, 0603; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 1K21, 1%, 0.1W, THICK FILM, 0603; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 1K21, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 59AK5057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
59AK5057
Res, 1K21, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 59AK5057
RES, 1K21, 1%, 0.1W, THICK FILM, 0603; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 1K21, 1%, 0.1W, THICK FILM, 0603; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Yageo USA ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number AC0603FR-071K21L 52-AC0603FR-071K21L 1978024P 1978023 YAG3571TR-ND AC0603FR-071K21L 58AK5224
Product Name Automotive Grade Chip Resistors Automotive SMD 10W Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10W 1.21K ohm 1% Res, 1K21, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 1210 ohms 1210 ohms 1210 ohms 1210 ohms 1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 10 watts 0.1000 watts
Operating DC Voltage 50 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers