Yageo USA Automotive Grade Chip Resistors AC0603FR-071K1L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-071K1L - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-071K1L
Automotive Grade Chip Resistors AC0603FR-071K1L
General Features

General Features

Supplier's Site
Thick Film Resistors - SMD 1/10W 1.1K ohm 1% - AC0603FR-071K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 1.1K ohm 1%
AC0603FR-071K1L
Thick Film Resistors - SMD 1/10W 1.1K ohm 1% AC0603FR-071K1L
Thick Film Resistors - SMD 1/10W 1.1Kohm 1%

Thick Film Resistors - SMD 1/10W 1.1Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-AC0603FR-071K1LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-071K1LTR-ND
Chip Resistor - Surface Mount 13-AC0603FR-071K1LTR-ND
1.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-071K1LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-071K1LDKR-ND
Chip Resistor - Surface Mount 13-AC0603FR-071K1LDKR-ND
1.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-071K1LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-071K1LCT-ND
Chip Resistor - Surface Mount 13-AC0603FR-071K1LCT-ND
1.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 1K1, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo - 30AK5671 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
30AK5671
Res, 1K1, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo 30AK5671
RES, 1K1, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 1K1, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 1K1, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 59AK3067 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
59AK3067
Res, 1K1, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 59AK3067
RES, 1K1, 1%, 0.1W, THICK FILM, 0603; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 1K1, 1%, 0.1W, THICK FILM, 0603; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 1K1, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 59AK0946 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
59AK0946
Res, 1K1, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 59AK0946
RES, 1K1, 1%, 0.1W, THICK FILM, 0603; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 1K1, 1%, 0.1W, THICK FILM, 0603; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
RES SMD 1.1K OHM 1% 1/10W 0603 - 898-AC0603FR-071K1L - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.1K OHM 1% 1/10W 0603
898-AC0603FR-071K1L
RES SMD 1.1K OHM 1% 1/10W 0603 898-AC0603FR-071K1L
RES SMD 1.1K OHM 1% 1/10W 0603

RES SMD 1.1K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number AC0603FR-071K1L AC0603FR-071K1L 13-AC0603FR-071K1LTR-ND 30AK5671 59AK3067 898-AC0603FR-071K1L
Product Name Automotive Grade Chip Resistors Thick Film Resistors - SMD 1/10W 1.1K ohm 1% Chip Resistor - Surface Mount Res, 1K1, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo Res, 1K1, 1%, 0.1W, Thick Film, 0603; Resistance Yageo RES SMD 1.1K OHM 1% 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 1100 ohms 1100 ohms 1100 ohms 1100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614971-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD123JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details