Yageo USA Automotive Grade Chip Resistors AC0603FR-07182RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-07182RL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-07182RL
Automotive Grade Chip Resistors AC0603FR-07182RL
General Features

General Features

Supplier's Site
Thick Film Resistors - SMD 1/10W 182ohm 1% - AC0603FR-07182RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 182ohm 1%
AC0603FR-07182RL
Thick Film Resistors - SMD 1/10W 182ohm 1% AC0603FR-07182RL
Thick Film Resistors - SMD 1/10W 182ohm 1%

Thick Film Resistors - SMD 1/10W 182ohm 1%

Supplier's Site
Automotive SMD 182 Ohm 0.1W Resistor - 52-AC0603FR-07182RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 182 Ohm 0.1W Resistor
52-AC0603FR-07182RL
Automotive SMD 182 Ohm 0.1W Resistor 52-AC0603FR-07182RL
Res Thick Film 0603 182 Ohm 1% 0.1W(1/10W) ±100ppm/C Epoxy Pad SMD Automotive T/R Product overview: AC0603FR-07182RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 182 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 182 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-07182RL can be used for catalog matching and distributor lookup.

Res Thick Film 0603 182 Ohm 1% 0.1W(1/10W) ±100ppm/C Epoxy Pad SMD Automotive T/R Product overview: AC0603FR-07182RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 182 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 182 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-07182RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-07182RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07182RLCT-ND
Chip Resistor - Surface Mount 13-AC0603FR-07182RLCT-ND
RES SMD 182 OHM 1% 1/10W 0603

RES SMD 182 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-07182RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07182RLTR-ND
Chip Resistor - Surface Mount 13-AC0603FR-07182RLTR-ND
182 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

182 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-07182RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07182RLDKR-ND
Chip Resistor - Surface Mount 13-AC0603FR-07182RLDKR-ND
RES SMD 182 OHM 1% 1/10W 0603

RES SMD 182 OHM 1% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AC0603FR-07182RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0603FR-07182RL
Resistors - Chip Resistor - Surface Mount AC0603FR-07182RL
RES SMD 182 OHM 1% 1/10W 0603

RES SMD 182 OHM 1% 1/10W 0603

Supplier's Site
Res, 182R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK8947 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK8947
Res, 182R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK8947
RES, 182R, 1%, 0.1W, THICK FILM, 0603; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 182R, 1%, 0.1W, THICK FILM, 0603; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 182R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK5241 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK5241
Res, 182R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK5241
RES, 182R, 1%, 0.1W, THICK FILM, 0603; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 182R, 1%, 0.1W, THICK FILM, 0603; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Yageo USA ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number AC0603FR-07182RL AC0603FR-07182RL 52-AC0603FR-07182RL 13-AC0603FR-07182RLCT-ND AC0603FR-07182RL 58AK8947
Product Name Automotive Grade Chip Resistors Thick Film Resistors - SMD 1/10W 182ohm 1% Automotive SMD 182 Ohm 0.1W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 182R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 182 ohms 182 ohms 182 ohms 182 ohms 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details