Yageo USA Chip Resistor - Surface Mount AC0603FR-07158KL

Description
158 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
158 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0603FR-07158KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07158KLCT-ND
Chip Resistor - Surface Mount 13-AC0603FR-07158KLCT-ND
158 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

158 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-07158KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07158KLDKR-ND
Chip Resistor - Surface Mount 13-AC0603FR-07158KLDKR-ND
158 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

158 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-07158KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07158KLTR-ND
Chip Resistor - Surface Mount 13-AC0603FR-07158KLTR-ND
158 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

158 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 158K OHM 1% 1/10W 0603 - 898-AC0603FR-07158KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 158K OHM 1% 1/10W 0603
898-AC0603FR-07158KL
RES SMD 158K OHM 1% 1/10W 0603 898-AC0603FR-07158KL
RES SMD 158K OHM 1% 1/10W 0603

RES SMD 158K OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - AC0603FR-07158KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0603FR-07158KL
Chip Resistor - Surface Mount AC0603FR-07158KL
RES SMD 158K OHM 1% 1/10W 0603

RES SMD 158K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AC0603FR-07158KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AC0603FR-07158KL
Resistors - Chip Resistor - Surface Mount AC0603FR-07158KL
RES SMD 158K OHM 1% 1/10W 0603

RES SMD 158K OHM 1% 1/10W 0603

Supplier's Site
Res, 158K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK8941 - Newark, An Avnet Company
Chicago, IL, United States
Res, 158K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK8941
Res, 158K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK8941
RES, 158K, 1%, 0.1W, THICK FILM, 0603; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 158K, 1%, 0.1W, THICK FILM, 0603; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 158K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK4642 - Newark, An Avnet Company
Chicago, IL, United States
Res, 158K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK4642
Res, 158K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK4642
RES, 158K, 1%, 0.1W, THICK FILM, 0603; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 158K, 1%, 0.1W, THICK FILM, 0603; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 13-AC0603FR-07158KLCT-ND 898-AC0603FR-07158KL AC0603FR-07158KL AC0603FR-07158KL 58AK8941
Product Name Chip Resistor - Surface Mount RES SMD 158K OHM 1% 1/10W 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 158K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676394-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 60.4 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2804FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details