Yageo USA Automotive Grade Chip Resistors AC0603FR-07110RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-07110RL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-07110RL
Automotive Grade Chip Resistors AC0603FR-07110RL
General Features

General Features

Supplier's Site
Thick Film Resistors - SMD 1/10W 110ohm 1% - AC0603FR-07110RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 110ohm 1%
AC0603FR-07110RL
Thick Film Resistors - SMD 1/10W 110ohm 1% AC0603FR-07110RL
Thick Film Resistors - SMD 1/10W 110ohm 1%

Thick Film Resistors - SMD 1/10W 110ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-AC0603FR-07110RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07110RLTR-ND
Chip Resistor - Surface Mount 13-AC0603FR-07110RLTR-ND
110 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

110 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-07110RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07110RLCT-ND
Chip Resistor - Surface Mount 13-AC0603FR-07110RLCT-ND
110 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

110 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-07110RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07110RLDKR-ND
Chip Resistor - Surface Mount 13-AC0603FR-07110RLDKR-ND
110 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

110 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AC0603FR-07110RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0603FR-07110RL
Resistors - Chip Resistor - Surface Mount AC0603FR-07110RL
RES SMD 110 OHM 1% 1/10W 0603

RES SMD 110 OHM 1% 1/10W 0603

Supplier's Site
Automotive Ac Series 0603 (1608) 110 Ohm ±1% 1/10 (0.1) Rohs Compliant Yageo - 58AK2425 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Ac Series 0603 (1608) 110 Ohm ±1% 1/10 (0.1) Rohs Compliant Yageo
58AK2425
Automotive Ac Series 0603 (1608) 110 Ohm ±1% 1/10 (0.1) Rohs Compliant Yageo 58AK2425
AUTOMOTIVE AC SERIES 0603 (1608) 110 OHM ±1% 1/10 (0.1) ROHS COMPLIANT: YES

AUTOMOTIVE AC SERIES 0603 (1608) 110 OHM ±1% 1/10 (0.1) ROHS COMPLIANT: YES

Supplier's Site
Res, 110R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 59AK0960 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
59AK0960
Res, 110R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 59AK0960
RES, 110R, 1%, 0.1W, THICK FILM, 0603; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 110R, 1%, 0.1W, THICK FILM, 0603; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number AC0603FR-07110RL AC0603FR-07110RL 13-AC0603FR-07110RLTR-ND AC0603FR-07110RL 58AK2425 59AK0960
Product Name Automotive Grade Chip Resistors Thick Film Resistors - SMD 1/10W 110ohm 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Automotive Ac Series 0603 (1608) 110 Ohm ±1% 1/10 (0.1) Rohs Compliant Yageo Res, 110R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 110 ohms 110 ohms 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details